P-channel enhancement mode Field-Effect Transistor (FET), -100 V, SC-59
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Enhancement mode
Logic level
Avalanche rated
Fast switching
Dv/dt rated
Pb-free lead-plating
RoHS compliant, halogen-free
Qualified according to automotive standards
PPAP capable
Benefits
Low RDS(on) provides higher efficiency and extends battery life
Small packages save PCB space
Best-in-class quality and reliability
Potential Applications
Automotive
Lighting
Battery management
Load switch
DC-DC
eMobility
Motor control
Onboard charger
Telecom
Applications
Diesel direct injection
Light electric vehicles (LEV)
Multi-port fuel injection
Multi-purpose camera
Designers who used this product also designed with
IRF8736PBF-1 | N-Channel Power MOSFET
IPG20N10S4L-22A | Automotive MOSFET
TLE9471ES V33 | OPTIREG™ Lite SBC
IPZ40N04S5-8R4 | Automotive MOSFET
BSS670S2L | Small signal/small power MOSFET
IPD60N10S4-12 | Automotive MOSFET
IAUC90N10S5N062 | Automotive MOSFET
IPZ40N04S5L-7R4 | Automotive MOSFET
IPG20N10S4-36A | Automotive MOSFET
TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO)
BAS70-04 | Schottky Diodes
BSS123N | Small signal/small power MOSFET
BSS138N | Small signal/small power MOSFET
SPD15P10PL G | P-Channel Power MOSFET
BSS316N | Small signal/small power MOSFET
OPTIGA TRUST M SLS32AIA | OPTIGA™ Trust
IRF8736PBF-1 | N-Channel Power MOSFET
IPG20N10S4L-22A | Automotive MOSFET
TLE9471ES V33 | OPTIREG™ Lite SBC
IPZ40N04S5-8R4 | Automotive MOSFET
BSS670S2L | Small signal/small power MOSFET
IPD60N10S4-12 | Automotive MOSFET
IAUC90N10S5N062 | Automotive MOSFET
IPZ40N04S5L-7R4 | Automotive MOSFET
1 2 3 4
P-channel enhancement mode Field-Effect Transistor (FET), -100 V, SC-59
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
- Enhancement mode
- Logic level
- Avalanche rated
- Fast switching
- Dv/dt rated
- Pb-free lead-plating
- RoHS compliant, halogen-free
- Qualified according to automotive standards
- PPAP capable
Benefits
- Low RDS(on) provides higher efficiency and extends battery life
- Small packages save PCB space
- Best-in-class quality and reliability
Potential Applications
- Automotive
- Lighting
- Battery management
- Load switch
- DC-DC
- eMobility
- Motor control
- Onboard charger
- Telecom
Applications
- Diesel direct injection
- Light electric vehicles (LEV)
- Multi-port fuel injection
- Multi-purpose camera
Designers who used this product also designed with
- IRF8736PBF-1 |
N-Channel Power MOSFET
- IPG20N10S4L-22A |
Automotive MOSFET
- TLE9471ES V33 |
OPTIREG™ Lite SBC
- IPZ40N04S5-8R4 |
Automotive MOSFET
- BSS670S2L |
Small signal/small power MOSFET
- IPD60N10S4-12 |
Automotive MOSFET
- IAUC90N10S5N062 |
Automotive MOSFET
- IPZ40N04S5L-7R4 |
Automotive MOSFET
- IPG20N10S4-36A |
Automotive MOSFET
- TLS205B0EJ V33 |
OPTIREG™ linear voltage regulators (LDO)
- BAS70-04 |
Schottky Diodes
- BSS123N |
Small signal/small power MOSFET
- BSS138N |
Small signal/small power MOSFET
- SPD15P10PL G |
P-Channel Power MOSFET
- BSS316N |
Small signal/small power MOSFET
- OPTIGA TRUST M SLS32AIA |
OPTIGA™ Trust
- IRF8736PBF-1 |
N-Channel Power MOSFET
- IPG20N10S4L-22A |
Automotive MOSFET
- TLE9471ES V33 |
OPTIREG™ Lite SBC
- IPZ40N04S5-8R4 |
Automotive MOSFET
- BSS670S2L |
Small signal/small power MOSFET
- IPD60N10S4-12 |
Automotive MOSFET
- IAUC90N10S5N062 |
Automotive MOSFET
- IPZ40N04S5L-7R4 |
Automotive MOSFET
1
2
3
4