MOSFET N-CH 100V 375A DIRECTFET Product overview: AUIRF7769L2TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 375A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 375A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF7769L2TR can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor, 20A I(D), 100V, 0.0035ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 20A I(D), 100V, 0.0035ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs Single FETs, MOSFETs
Series: HEXFET®
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: DirectFET™ Isometric L8
Supplier Device Package: DirectFET™ Isometric L8
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 175°C (TJ)
Vgs(th) (Max) @ Id: 4V @ 250µA
Rds On (Max) @ Id, Vgs: 3.5mOhm @ 74A, 10V
N-Channel 100V 375A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8
N-Channel 100V 375A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8
N-Channel 100V 375A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8
MOSFET, N-CH, 100V, 124A, 175DEG C, 125W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:124A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.7V RoHS Compliant: Yes
MOSFET N-CH 100V 375A DIRECTFET
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AUIRF7769L2TR | AUIRF7769L2TR | 448-AUIRF7769L2TR-ND | 91Y4165 | AUIRF7769L2TR | AUIRF7769L2TR | |
| Product Name | 100V 375A MOSFET Transistor | Discrete Semiconductor Products -Transistors -FETs, MOSFETs Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 124A, 175Deg C, 125W; Channel Type Infineon | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 100 volts | ||||||
| Transconductance | 0.4100 kS | ||||||
| PD | 125 milliwatts |