Infineon Technologies AG MOSFETs BSZ031NE2LS5ATMA1

Description
Infineon BSZ031NE2LS5ATMA1 MOSFET
Request a Quote
Description
Infineon BSZ031NE2LS5ATMA1 MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Infineon N-Channel MOSFET, part number BSZ031NE2LS5, is designed for high-performance applications, particularly optimized for buck converters. It operates at a maximum voltage of 25V and can handle a continuous drain current of up to 40A. The device features a low on-resistance of 3.1 mΩ at a gate-source voltage of 4.5V, contributing to its efficiency in high-frequency switch mode power supplies (SMPS). The gate charge characteristics are favorable, with a total gate charge (QG) of 6.3 nC and a QOSS of 9.1 nC, which enhances its performance in fast switching applications. The MOSFET is 100% avalanche tested and is compliant with RoHS and halogen-free standards, making it suitable for environmentally conscious designs. The package type is PG-TSDSON-8 FL, which provides a compact footprint for integration into various electronic systems.

Datasheet Summary
Powered by GS/AI

The Infineon N-Channel MOSFET, part number BSZ031NE2LS5, is designed for high-performance applications, particularly optimized for buck converters. It operates at a maximum voltage of 25V and can handle a continuous drain current of up to 40A. The device features a low on-resistance of 3.1 mΩ at a gate-source voltage of 4.5V, contributing to its efficiency in high-frequency switch mode power supplies (SMPS). The gate charge characteristics are favorable, with a total gate charge (QG) of 6.3 nC and a QOSS of 9.1 nC, which enhances its performance in fast switching applications. The MOSFET is 100% avalanche tested and is compliant with RoHS and halogen-free standards, making it suitable for environmentally conscious designs. The package type is PG-TSDSON-8 FL, which provides a compact footprint for integration into various electronic systems.

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2441564 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2441564
MOSFETs 2441564
Infineon BSZ031NE2LS5ATMA1 MOSFET

Infineon BSZ031NE2LS5ATMA1 MOSFET

Supplier's Site
MOSFETs - 2441563 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2441563
MOSFETs 2441563
Infineon BSZ031NE2LS5ATMA1 MOSFET

Infineon BSZ031NE2LS5ATMA1 MOSFET

Supplier's Site
MOSFETs - 2441564P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2441564P
MOSFETs 2441564P
Infineon BSZ031NE2LS5ATMA1 MOSFET

Infineon BSZ031NE2LS5ATMA1 MOSFET

Supplier's Site
Single FETs, MOSFETs - 448-BSZ031NE2LS5ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSZ031NE2LS5ATMA1DKR-ND
Single FETs, MOSFETs 448-BSZ031NE2LS5ATMA1DKR-ND
N-Channel 25V 19A (Ta), 40A (Tc) 2.1W (Ta), 30W (Tc) Surface Mount PG-TSDSON-8-FL

N-Channel 25V 19A (Ta), 40A (Tc) 2.1W (Ta), 30W (Tc) Surface Mount PG-TSDSON-8-FL

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSZ031NE2LS5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSZ031NE2LS5ATMA1CT-ND
Single FETs, MOSFETs 448-BSZ031NE2LS5ATMA1CT-ND
N-Channel 25V 19A (Ta), 40A (Tc) 2.1W (Ta), 30W (Tc) Surface Mount PG-TSDSON-8-FL

N-Channel 25V 19A (Ta), 40A (Tc) 2.1W (Ta), 30W (Tc) Surface Mount PG-TSDSON-8-FL

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSZ031NE2LS5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSZ031NE2LS5ATMA1TR-ND
Single FETs, MOSFETs 448-BSZ031NE2LS5ATMA1TR-ND
N-Channel 25V 19A (Ta), 40A (Tc) 2.1W (Ta), 30W (Tc) Surface Mount PG-TSDSON-8-FL

N-Channel 25V 19A (Ta), 40A (Tc) 2.1W (Ta), 30W (Tc) Surface Mount PG-TSDSON-8-FL

Buy Now Datasheet
Singapore, Singapore
25V 19A 40A MOSFET Transistor
278-BSZ031NE2LS5ATMA1
25V 19A 40A MOSFET Transistor 278-BSZ031NE2LS5ATMA1
MOSFET N-CH 25V 19A/40A TSDSON Product overview: BSZ031NE2LS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 19A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 19A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ031NE2LS5ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 19A/40A TSDSON Product overview: BSZ031NE2LS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 19A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 19A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ031NE2LS5ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BSZ031NE2LS5ATMA1 - Rochester Electronics
Newburyport, MA, United States
OptiMOS 5 Power-MOSFET, 25V

OptiMOS 5 Power-MOSFET, 25V

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1381629-BSZ031NE2LS5ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1381629-BSZ031NE2LS5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1381629-BSZ031NE2LS5ATMA1
Win Source Part Number: 1381629-BSZ031NE2LS5 ATMA1 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: OptiMOS™ Package: Tape & Reel Standard Package: 5,000 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 19A (Ta), 40A (Tc) Rds On (Max) @ Id, Vgs: 3.1mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 2.1W (Ta), 30W (Tc) Mounting Type: Surface Mount Package / Case: 8-PowerTDFN Supplier Device Package: PG-TSDSON-8-FL Gate Charge (Qg) (Max) @ Vgs: 18.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1230 pF @ 12 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: BSZ031 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381629-BSZ031NE2LS5ATMA1
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 5,000 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 19A (Ta), 40A (Tc)
Rds On (Max) @ Id, Vgs: 3.1mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 2.1W (Ta), 30W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN
Supplier Device Package: PG-TSDSON-8-FL
Gate Charge (Qg) (Max) @ Vgs: 18.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1230 pF @ 12 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: BSZ031
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Mosfet, N-Ch, 25V, 40A, Tsdson Rohs Compliant Infineon - 80AH9390 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 40A, Tsdson Rohs Compliant Infineon
80AH9390
Mosfet, N-Ch, 25V, 40A, Tsdson Rohs Compliant Infineon 80AH9390
MOSFET, N-CH, 25V, 40A, TSDSON ROHS COMPLIANT: YES

MOSFET, N-CH, 25V, 40A, TSDSON ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOSFET LV POWER MOS

MOSFET LV POWER MOS

Buy Now Datasheet
Single FETs, MOSFETs - BSZ031NE2LS5ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSZ031NE2LS5ATMA1
Single FETs, MOSFETs BSZ031NE2LS5ATMA1
MOSFET N-CH 25V 19A/40A TSDSON

MOSFET N-CH 25V 19A/40A TSDSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSZ031NE2LS5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSZ031NE2LS5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSZ031NE2LS5ATMA1
MOSFET N-CH 25V 19A/40A TSDSON

MOSFET N-CH 25V 19A/40A TSDSON

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2441564 448-BSZ031NE2LS5ATMA1DKR-ND 278-BSZ031NE2LS5ATMA1 BSZ031NE2LS5ATMA1 1381629-BSZ031NE2LS5ATMA1 80AH9390 BSZ031NE2LS5ATMA1 BSZ031NE2LS5ATMA1 BSZ031NE2LS5ATMA1
Product Name MOSFETs Single FETs, MOSFETs 25V 19A 40A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Mosfet, N-Ch, 25V, 40A, Tsdson Rohs Compliant Infineon MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SuperSO8 5 x 6 8-PowerTDFN Tape & Reel (TR) PG-TSDSON-8 SOT3 TO-3 8-PowerTDFN 8-PowerTDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts 25 volts
Transconductance 0.0460 kS
Unlock Full Specs
to access all available technical data