Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7319Q AUIRF7319Q

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149805-AUIRF7319Q Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149805-AUIRF7319Q Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7319Q - 1149805-AUIRF7319Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7319Q
1149805-AUIRF7319Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7319Q 1149805-AUIRF7319Q
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149805-AUIRF7319Q Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149805-AUIRF7319Q
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics

Buy Now
30V 6.5A MOSFET Transistor - 289-AUIRF7319Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 6.5A MOSFET Transistor
289-AUIRF7319Q
30V 6.5A MOSFET Transistor 289-AUIRF7319Q
MOSFET N/P-CH 30V 6.5A 8SOIC Product overview: AUIRF7319Q from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AUIRF7319Q can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 6.5A 8SOIC Product overview: AUIRF7319Q from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AUIRF7319Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - AUIRF7319Q-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AUIRF7319Q-ND
FET, MOSFET Arrays AUIRF7319Q-ND
Mosfet Array N and P-Channel 30V 6.5A, 4.9A 2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 6.5A, 4.9A 2W Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF7319Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF7319Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF7319Q
MOSFET N/P-CH 30V 6.5A 8SOIC

MOSFET N/P-CH 30V 6.5A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1149805-AUIRF7319Q 289-AUIRF7319Q AUIRF7319Q-ND AUIRF7319Q
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7319Q 30V 6.5A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Tube "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data