Infineon Technologies AG FET, MOSFET Arrays BSC076N04NDATMA1

Description
Mosfet Array 2 N-Channel (Dual) 40V 20A (Tc) 2.3W (Ta), 65W (Tc) Surface Mount PG-TDSON-8-4
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 20A (Tc) 2.3W (Ta), 65W (Tc) Surface Mount PG-TDSON-8-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 448-BSC076N04NDATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
448-BSC076N04NDATMA1CT-ND
FET, MOSFET Arrays 448-BSC076N04NDATMA1CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 20A (Tc) 2.3W (Ta), 65W (Tc) Surface Mount PG-TDSON-8-4

Mosfet Array 2 N-Channel (Dual) 40V 20A (Tc) 2.3W (Ta), 65W (Tc) Surface Mount PG-TDSON-8-4

Buy Now Datasheet
FET, MOSFET Arrays - 448-BSC076N04NDATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
448-BSC076N04NDATMA1DKR-ND
FET, MOSFET Arrays 448-BSC076N04NDATMA1DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 20A (Tc) 2.3W (Ta), 65W (Tc) Surface Mount PG-TDSON-8-4

Mosfet Array 2 N-Channel (Dual) 40V 20A (Tc) 2.3W (Ta), 65W (Tc) Surface Mount PG-TDSON-8-4

Buy Now Datasheet
FET, MOSFET Arrays - 448-BSC076N04NDATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
448-BSC076N04NDATMA1TR-ND
FET, MOSFET Arrays 448-BSC076N04NDATMA1TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 20A (Tc) 2.3W (Ta), 65W (Tc) Surface Mount PG-TDSON-8-4

Mosfet Array 2 N-Channel (Dual) 40V 20A (Tc) 2.3W (Ta), 65W (Tc) Surface Mount PG-TDSON-8-4

Buy Now Datasheet
Singapore, Singapore
40V 20A MOSFET Transistor
289-BSC076N04NDATMA1
40V 20A MOSFET Transistor 289-BSC076N04NDATMA1
MOSFET 2N-CH 40V 20A 8TDSON Product overview: BSC076N04NDATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSC076N04NDATMA1 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 40V 20A 8TDSON Product overview: BSC076N04NDATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSC076N04NDATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2732627 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2732627
MOSFETs 2732627
Infineon BSC076N04NDATMA1 Power MOSFET

Infineon BSC076N04NDATMA1 Power MOSFET

Supplier's Site
MOSFETs - 2732628 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2732628
MOSFETs 2732628
Infineon BSC076N04NDATMA1 Power MOSFET

Infineon BSC076N04NDATMA1 Power MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC076N04NDATMA1 - 864653-BSC076N04NDATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC076N04NDATMA1
864653-BSC076N04NDATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC076N04NDATMA1 864653-BSC076N04NDATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 864653-BSC076N04NDAT MA1 Series: OptiMOS™-T2 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 40V 20A (Tc) 2.3W (Ta), 65W (Tc) Surface Mount PG-TDSON-8-4 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: BSC076 Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: 448-BSC076N04NDATMA1 CT, 448-BSC076N04NDATMA1 DKR, 448-BSC076N04NDATMA1 TR, SP002594330

Manufacturer: Infineon Technologies
Win Source Part Number: 864653-BSC076N04NDATMA1
Series: OptiMOS™-T2
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 40V 20A (Tc) 2.3W (Ta), 65W (Tc) Surface Mount PG-TDSON-8-4
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSC076
Categories: Discrete Semiconductor Products
Case / Package: PG-TDSON-8-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: 448-BSC076N04NDATMA1CT, 448-BSC076N04NDATMA1DKR, 448-BSC076N04NDATMA1TR, SP002594330

Buy Now Datasheet
 - BSC076N04NDATMA1 - Rochester Electronics
Newburyport, MA, United States
OptiMOS power transistor 40V

OptiMOS power transistor 40V

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC076N04NDATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC076N04NDATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC076N04NDATMA1
MOSFET 2N-CH 40V 20A 8TDSON

MOSFET 2N-CH 40V 20A 8TDSON

Supplier's Site
Dual Mosfet, N-Ch, 40V, 20A, Tdson Rohs Compliant Infineon - 91AH5812 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N-Ch, 40V, 20A, Tdson Rohs Compliant Infineon
91AH5812
Dual Mosfet, N-Ch, 40V, 20A, Tdson Rohs Compliant Infineon 91AH5812
DUAL MOSFET, N-CH, 40V, 20A, TDSON ROHS COMPLIANT: YES

DUAL MOSFET, N-CH, 40V, 20A, TDSON ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOSFET TRENCH <= 40V

MOSFET TRENCH <= 40V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-BSC076N04NDATMA1CT-ND 289-BSC076N04NDATMA1 2732627 864653-BSC076N04NDATMA1 BSC076N04NDATMA1 BSC076N04NDATMA1 91AH5812 BSC076N04NDATMA1
Product Name FET, MOSFET Arrays 40V 20A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC076N04NDATMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual Mosfet, N-Ch, 40V, 20A, Tdson Rohs Compliant Infineon MOSFET
Package Type 8-PowerVDFN Tape & Reel (TR) TDSON-8-4 SOT3; PG-TDSON-8-4 PG-TDSON-8 8-PowerVDFN TO-3
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data