OptiMOS™ 60 V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger.
In addition these devices can be used for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter.
Summary of Features
Excellent gate charge x RDS(on) product (FOM)
Very low on-resistance RDS(on)
Ideal for fast switching applications
RoHS compliant - halogen free
MSL1 rated
Benefits
Highest system efficiency
Less paralleling required
Increased power density
System cost reduction
Very low voltage overshoot
Potential Applications
Synchronous rectification
Solar micro inverter
Isolated DC-DC converters
Motor control for 12-48 V systems
Or-ing switches
Applications
Automotive electric pumps and fans 12 V
Programmable logic controller (PLC)
Telecommunication infrastructure
Designers who used this product also designed with
BTS3046SDL | Classic HITFET™ 24V |automotive smart low-side switch
IPB048N15N5 | N-Channel Power MOSFET
2EDL8123G3C | Gate driver ICs
BSC070N10NS5 | N-Channel Power MOSFET
BTS3046SDL | Classic HITFET™ 24V |automotive smart low-side switch
IPB048N15N5 | N-Channel Power MOSFET
2EDL8123G3C | Gate driver ICs
BSC070N10NS5 | N-Channel Power MOSFET
BTS3046SDL | Classic HITFET™ 24V |automotive smart low-side switch
IPB048N15N5 | N-Channel Power MOSFET
2EDL8123G3C | Gate driver ICs
BSC070N10NS5 | N-Channel Power MOSFET
OptiMOS™ 60 V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger.
In addition these devices can be used for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter.
Summary of Features
- Excellent gate charge x RDS(on) product (FOM)
- Very low on-resistance RDS(on)
- Ideal for fast switching applications
- RoHS compliant - halogen free
- MSL1 rated
Benefits
- Highest system efficiency
- Less paralleling required
- Increased power density
- System cost reduction
- Very low voltage overshoot
Potential Applications
- Synchronous rectification
- Solar micro inverter
- Isolated DC-DC converters
- Motor control for 12-48 V systems
- Or-ing switches
Applications
- Automotive electric pumps and fans 12 V
- Programmable logic controller (PLC)
- Telecommunication infrastructure
Designers who used this product also designed with
- BTS3046SDL |
Classic HITFET™ 24V |automotive smart low-side switch
- IPB048N15N5 |
N-Channel Power MOSFET
- 2EDL8123G3C |
Gate driver ICs
- BSC070N10NS5 |
N-Channel Power MOSFET
- BTS3046SDL |
Classic HITFET™ 24V |automotive smart low-side switch
- IPB048N15N5 |
N-Channel Power MOSFET
- 2EDL8123G3C |
Gate driver ICs
- BSC070N10NS5 |
N-Channel Power MOSFET
- BTS3046SDL |
Classic HITFET™ 24V |automotive smart low-side switch
- IPB048N15N5 |
N-Channel Power MOSFET
- 2EDL8123G3C |
Gate driver ICs
- BSC070N10NS5 |
N-Channel Power MOSFET