Infineon Technologies AG N-Channel Power MOSFET BSC096N10LS5

Description
OptiMOS™ 5 power MOSFET in logic level provides low RDS(on) in a small package OptiMOS™ 5 100V power MOSFET in logic level offers a low gate charge, reducing switching losses without compromising conduction losses. This OptiMOS™ 5 (BSC096N10LS5) power MOSFET in SuperS08 package allows operations at high switching frequencies and it also provides a low gate threshold voltage which is allowing the MOSFET to be driven directly from microcontrollers. It is targeting charger, adapter and telecom applications. Summary of Features Low R DS(on) in small package Low gate charge Lower output charge Logic level compatibilit Benefits Higher power density designs Higher switching frequency Reduced parts count wherever 5V supplies are available Driven directly from microcontrollers (slow switching) System cost reduction Potential Applications Charger Adapter Telecom Applications Adapters and chargers Light electric vehicles (LEV) Designers who used this product also designed with IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS806N | Small signal/small power MOSFET CYPD7271-68LQXQ | EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS806N | Small signal/small power MOSFET CYPD7271-68LQXQ | EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS806N | Small signal/small power MOSFET CYPD7271-68LQXQ | EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller
Request a Quote Datasheet
Description
OptiMOS™ 5 power MOSFET in logic level provides low RDS(on) in a small package OptiMOS™ 5 100V power MOSFET in logic level offers a low gate charge, reducing switching losses without compromising conduction losses. This OptiMOS™ 5 (BSC096N10LS5) power MOSFET in SuperS08 package allows operations at high switching frequencies and it also provides a low gate threshold voltage which is allowing the MOSFET to be driven directly from microcontrollers. It is targeting charger, adapter and telecom applications. Summary of Features Low R DS(on) in small package Low gate charge Lower output charge Logic level compatibilit Benefits Higher power density designs Higher switching frequency Reduced parts count wherever 5V supplies are available Driven directly from microcontrollers (slow switching) System cost reduction Potential Applications Charger Adapter Telecom Applications Adapters and chargers Light electric vehicles (LEV) Designers who used this product also designed with IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS806N | Small signal/small power MOSFET CYPD7271-68LQXQ | EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS806N | Small signal/small power MOSFET CYPD7271-68LQXQ | EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS806N | Small signal/small power MOSFET CYPD7271-68LQXQ | EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - BSC096N10LS5 - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
BSC096N10LS5
N-Channel Power MOSFET BSC096N10LS5
OptiMOS™ 5 power MOSFET in logic level provides low RDS(on) in a small package OptiMOS™ 5 100V power MOSFET in logic level offers a low gate charge, reducing switching losses without compromising conduction losses. This OptiMOS™ 5 (BSC096N10LS5) power MOSFET in SuperS08 package allows operations at high switching frequencies and it also provides a low gate threshold voltage which is allowing the MOSFET to be driven directly from microcontrollers. It is targeting charger, adapter and telecom applications. Summary of Features Low R DS(on) in small package Low gate charge Lower output charge Logic level compatibilit Benefits Higher power density designs Higher switching frequency Reduced parts count wherever 5V supplies are available Driven directly from microcontrollers (slow switching) System cost reduction Potential Applications Charger Adapter Telecom Applications Adapters and chargers Light electric vehicles (LEV) Designers who used this product also designed with IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS806N | Small signal/small power MOSFET CYPD7271-68LQXQ | EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS806N | Small signal/small power MOSFET CYPD7271-68LQXQ | EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS806N | Small signal/small power MOSFET CYPD7271-68LQXQ | EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller

OptiMOS™ 5 power MOSFET in logic level provides low RDS(on) in a small package

OptiMOS™ 5 100V power MOSFET in logic level offers a low gate charge, reducing switching losses without compromising conduction losses. This OptiMOS™ 5 (BSC096N10LS5) power MOSFET in SuperS08 package allows operations at high switching frequencies and it also provides a low gate threshold voltage which is allowing the MOSFET to be driven directly from microcontrollers. It is targeting charger, adapter and telecom applications.


Summary of Features

  • Low R DS(on) in small package
  • Low gate charge
  • Lower output charge
  • Logic level compatibilit

Benefits

  • Higher power density designs
  • Higher switching frequency
  • Reduced parts count wherever 5V supplies are available
  • Driven directly from microcontrollers (slow switching)
  • System cost reduction

Potential Applications

  • Charger
  • Adapter
  • Telecom

Applications

  • Adapters and chargers
  • Light electric vehicles (LEV)

Designers who used this product also designed with


  • IPL60R285P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R125C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSS806N |
    Small signal/small power MOSFET
  • CYPD7271-68LQXQ |
    EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller
  • IPL60R285P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R125C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSS806N |
    Small signal/small power MOSFET
  • CYPD7271-68LQXQ |
    EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller
  • IPL60R285P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R125C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSS806N |
    Small signal/small power MOSFET
  • CYPD7271-68LQXQ |
    EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number BSC096N10LS5
Product Name N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0096 ohms
Unlock Full Specs
to access all available technical data