The BSC072N04LD is a dual N-channel logic-level MOSFET designed for synchronous rectification in switch-mode power supplies. It is packaged in an SSO8 dual (TDSON-8-4) configuration, measuring 5.35 mm maximum length by 6.35 mm maximum width. The device has a drain-source breakdown voltage of 40 V, a maximum continuous drain current of 20 A, and a maximum on-state resistance of 7.92 mΩ at 175°C. It supports a maximum junction temperature of 175°C, has a thermal resistance junction-to-case of 2.3 °C/W, and is 100% avalanche tested. The part is RoHS compliant and halogen-free according to IEC 61249-2-21. It is qualified for industrial applications per JEDEC JESD47/20/22.
OptiMOS™ power transistor 40V
Benefits
Potential Applications
Applications
| Infineon Technologies AG | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | BSC072N04LD | BSC072N04LD |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC072N04LD | Transistors |
| Polarity | N-Channel; N+N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.0072 ohms |