BSS87 is an N-channel enhancement mode MOSFET rated for 240 V drain-source breakdown voltage, designed for small-signal switching applications. It is packaged in an SOT-89 case and has a maximum continuous drain current of 0.26 A at 25 °C, with a drain-source on-state resistance of 3.9 Ω to 7.5 Ω depending on gate voltage. The device is dv/dt rated at 6 kV/µs, compatible with logic-level gate drive, and operates over a junction temperature range of -55 °C to +150 °C. It is RoHS compliant, halogen-free per IEC 61249-2-21, and qualified to AEC-Q101. Thermal resistance from junction to case is 10 K/W, and power dissipation is 1 W on minimum footprint. ESD tolerance is Class 1A per JESD22-A114-HBM.
N-Channel Small Signal MOSFET 240 V in SOT-89 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED Lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
MOSFET N-Channel 240V 0.26A SOT89
| Infineon Technologies AG | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSS87 | 7528249P | 7528249 |
| Product Name | Small Signal/Small Power MOSFET | MOSFETs | MOSFETs |
| Polarity | N-Channel; N | N-Channel | N-Channel |
| Transistor Technology / Material | Si/SiC | ||
| Operating Mode | Enhancement | ||
| rDS(on) | 6 ohms | ||
| TJ | 150 C (302 F) |