N-Channel Small Signal MOSFET 20 V in SOT-23 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED Lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Enhancement mode
Ultra logic level
Avalanche rated
Fast switching
Dv/dt rated
Pb-free lead-plating
RoHS compliant, Halogen-free
Qualified according to automotive standards
PPAP capable
Benefits
Low RDS(on) provides higher efficiency and extends battery life
Small packages save PCB space
Best-in-class quality and reliability
Potential Applications
Automotive
Lighting
Battery management
Load switch
DC-DC
eMobility
Motor control
Onboard charger
Telecom
Applications
Automotive high-voltage battery management system (BMS)
Domain controller for ADAS and autonomous driving
EV traction inverter
High Voltage Solid State Power Distribution
Designers who used this product also designed with
IRLML9301 | P-Channel Power MOSFET
ISC027N10NM6 | N-Channel Power MOSFET
BSP613P | Small signal/small power MOSFET
BTS3050EJ | HITFET™ + 12V | automotive low-side switch
BSP315P | Small signal/small power MOSFET
BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch
IPD90P04P4L-04 | Automotive MOSFET
BSL215C | Dual MOSFET
BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch
TLF35584QVVS1 | OPTIREG™ PMIC
BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch
TLE4250-2G | OPTIREG™ linear voltage regulators (LDO)
BSS314PE | Small signal/small power MOSFET
BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch
IRLML9301 | P-Channel Power MOSFET
ISC027N10NM6 | N-Channel Power MOSFET
BSP613P | Small signal/small power MOSFET
BTS3050EJ | HITFET™ + 12V | automotive low-side switch
BSP315P | Small signal/small power MOSFET
BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch
IPD90P04P4L-04 | Automotive MOSFET
BSL215C | Dual MOSFET
1 2 3 4
N-Channel Small Signal MOSFET 20 V in SOT-23 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED Lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
- Enhancement mode
- Ultra logic level
- Avalanche rated
- Fast switching
- Dv/dt rated
- Pb-free lead-plating
- RoHS compliant, Halogen-free
- Qualified according to automotive standards
- PPAP capable
Benefits
- Low RDS(on) provides higher efficiency and extends battery life
- Small packages save PCB space
- Best-in-class quality and reliability
Potential Applications
- Automotive
- Lighting
- Battery management
- Load switch
- DC-DC
- eMobility
- Motor control
- Onboard charger
- Telecom
Applications
- Automotive high-voltage battery management system (BMS)
- Domain controller for ADAS and autonomous driving
- EV traction inverter
- High Voltage Solid State Power Distribution
Designers who used this product also designed with
- IRLML9301 |
P-Channel Power MOSFET
- ISC027N10NM6 |
N-Channel Power MOSFET
- BSP613P |
Small signal/small power MOSFET
- BTS3050EJ |
HITFET™ + 12V | automotive low-side switch
- BSP315P |
Small signal/small power MOSFET
- BTS5090-1EJA |
PROFET™ + 12V | automotive smart high-side switch
- IPD90P04P4L-04 |
Automotive MOSFET
- BSL215C |
Dual MOSFET
- BTS3046SDR |
Classic HITFET™ 24V |automotive smart low-side switch
- TLF35584QVVS1 |
OPTIREG™ PMIC
- BTS5090-2EKA |
PROFET™ + 12V | automotive smart high-side switch
- TLE4250-2G |
OPTIREG™ linear voltage regulators (LDO)
- BSS314PE |
Small signal/small power MOSFET
- BTS7040-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- IRLML9301 |
P-Channel Power MOSFET
- ISC027N10NM6 |
N-Channel Power MOSFET
- BSP613P |
Small signal/small power MOSFET
- BTS3050EJ |
HITFET™ + 12V | automotive low-side switch
- BSP315P |
Small signal/small power MOSFET
- BTS5090-1EJA |
PROFET™ + 12V | automotive smart high-side switch
- IPD90P04P4L-04 |
Automotive MOSFET
- BSL215C |
Dual MOSFET
1
2
3
4