BSZ031NE2LS5 is an N-channel MOSFET designed for high-performance buck converters, featuring a max drain-source voltage of 25 V, a maximum on-resistance of 3.1 mΩ at VGS = 4.5 V, and a continuous drain current of 80 A. It is packaged in a PG-TSDSON-8 FL case. The device is 100% avalanche tested, has a gate charge of 6.3 nC from 0 V to 4.5 V, and meets JEDEC standards for target applications. It is RoHS compliant and halogen-free according to IEC61249-2-21.
With the OptiMOS™ 5 25V and 30V product family, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in standby and full operation.
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BSZ031NE2LS5 |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0031 ohms |