N-Channel 55V 20A (Tc) 48W (Tc) Surface Mount D-Pak
Trans MOSFET N-CH Si 55V 30A Automotive AEC-Q101 3-Pin(2+Tab) DPAK Tube Product overview: AUIRFR4105Z from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 55V, 30A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 55V, 30A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR4105Z can be used for catalog matching and distributor lookup.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149835-AUIRFR4105Z
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
MOSFET N-CH 55V 20A DPAK
MOSFET AUTO 55V 1 N-CH HEXFET 24.5mOhms
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AUIRFR4105Z-ND | 278-AUIRFR4105Z | 1149835-AUIRFR4105Z | AUIRFR4105Z | AUIRFR4105Z |
| Product Name | Single FETs, MOSFETs | Automotive 55V 30A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR4105Z | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | ||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tube | SOT3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Transistor Grade / Operating Range | Automotive | ||||
| MOSFET Operating Mode | Enhancement |