BSC0924NDI is a dual N-channel OptiMOS™ MOSFET designed for high-performance buck converters. It is packaged in a PG-TISON-8 case and features integrated monolithic Schottky-like diodes. Both channels have a drain-source breakdown voltage of 30 V, a drain current rating of 40 A at T_C=70 °C with V_GS=10 V, and a drain-source on-state resistance as low as 2.8 mΩ at V_GS=10 V and I_D=20 A. The device is rated for a maximum junction temperature of 150 °C, has a thermal resistance from junction to case of 4.2 K/W for Q1 and 3.4 K/W for Q2, and is qualified according to JEDEC standards. It is RoHS compliant and halogen-free according to IEC 61249-2-22.
Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in servers, datacom and telecom applications. OptiMOS™ 30V products are tailored to the needs of power management in notebook by improved EMI behavior, as well as increased battery life. Available in halfbridge configuration (power stage 5x6)
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
MOSFETs N-Ch 30V,30V 40A,40A TISON-8 Product overview: BSC0924NDI from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC0924NDI can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1154696-BSC0924NDI
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
MOSFET N-Ch 30V,30V 40A,40A TISON-8
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSC0924NDI | 2088-BSC0924NDI | 1154696-BSC0924NDI | BSC0924NDI | BSC0924NDI |
| Product Name | N-Channel Power MOSFET | 30V 40A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0924NDI | Transistors | MOSFET |
| Polarity | N-Channel; N | N-Channel | |||
| Transistor Technology / Material | Si/SiC | ||||
| rDS(on) | 0.0037 to 0.0050 ohms | ||||
| TJ | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | PG-TISON-8 | Reel | SOT3 |