N-channel MOSFET in SC-59 package with a drain-source voltage rating of 20 V, continuous drain current of 3.1 A, and drain-source on-resistance of 54 m\Omega at 10 V gate-source voltage. The device is avalanche rated, RoHS compliant, and qualified to AEC-Q200 standards.
N-Channel Small Signal MOSFET 20 V in SC-59 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
Manufacturer: Infineon Technologies
Win Source Part Number: 1154895-BSR802N
Manufacturer Homepage: www.infineon.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
OptiMOS™2 Small-Signal-Transis
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSR802N | 1154895-BSR802N | 285-BSR802N |
| Product Name | Small Signal/Small Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSR802N | MOSFET Transistor |
| Polarity | N-Channel; N | ||
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.0230 ohms | ||
| QG | 4.7 nC |