Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in servers, datacom and telecom applications. OptiMOS™ 30V products are tailored to the needs of power management in notebook by improved EMI behavior, as well as increased battery life. Available in halfbridge configuration (power stage 5x6)
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
MOSFETs N-Ch 30V,30V 40A,40A TISON-8 Product overview: BSC0923NDI from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC0923NDI can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 201391-BSC0923NDI
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate, 4.5V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TISON-8
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A, 32A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 1160pF @ 15V
Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
TISON-8-EP(6x5) MOSFETs ROHS
MOSFET N-Ch 30V,30V 40A,40A TISON-8
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSC0923NDI | 2088-BSC0923NDI | 201391-BSC0923NDI | BSC0923NDI | BSC0923NDI | BSC0923NDI |
| Product Name | N-Channel Power MOSFET | 30V 40A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0923NDI | Triode/MOS Tube/Transistor >> MOSFETs | Transistors | MOSFET |
| Polarity | N-Channel; N+N | N-Channel | N-Channel | |||
| Transistor Technology / Material | Si/SiC | |||||
| rDS(on) | 0.0028 to 0.0050 ohms | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | PG-TISON-8 | Reel | SOT3; PG-TISON-8 |