Infineon Technologies AG N-Channel Power MOSFET BSZ100N06NS

Description
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches Applications Adapters and chargers Mobile devices and smartphones Designers who used this product also designed with CYPD7271-68LQXQ | EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller BSC096N10LS5 | N-Channel Power MOSFET IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET CYPD7271-68LQXQ | EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller BSC096N10LS5 | N-Channel Power MOSFET IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET CYPD7271-68LQXQ | EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller BSC096N10LS5 | N-Channel Power MOSFET IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
Request a Quote Datasheet
Description
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches Applications Adapters and chargers Mobile devices and smartphones Designers who used this product also designed with CYPD7271-68LQXQ | EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller BSC096N10LS5 | N-Channel Power MOSFET IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET CYPD7271-68LQXQ | EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller BSC096N10LS5 | N-Channel Power MOSFET IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET CYPD7271-68LQXQ | EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller BSC096N10LS5 | N-Channel Power MOSFET IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - BSZ100N06NS - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
BSZ100N06NS
N-Channel Power MOSFET BSZ100N06NS
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches Applications Adapters and chargers Mobile devices and smartphones Designers who used this product also designed with CYPD7271-68LQXQ | EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller BSC096N10LS5 | N-Channel Power MOSFET IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET CYPD7271-68LQXQ | EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller BSC096N10LS5 | N-Channel Power MOSFET IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET CYPD7271-68LQXQ | EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller BSC096N10LS5 | N-Channel Power MOSFET IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET

OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter.


Summary of Features

  • Optimized for synchronous rectification
  • 40% lower R DS(on) than alternative devices
  • 40% improvement of FOM over similar devices
  • RoHS compliant - halogen free
  • MSL1 rated

Benefits

  • Highest system efficiency
  • Less paralleling required
  • Increased power density
  • System cost reduction
  • Very low voltage overshoot

Potential Applications

  • Synchronous rectification
  • Solar micro inverter
  • Isolated DC-DC converters
  • Motor control for 12-48V systems
  • Or-ing switches

Applications

  • Adapters and chargers
  • Mobile devices and smartphones

Designers who used this product also designed with


  • CYPD7271-68LQXQ |
    EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller
  • BSC096N10LS5 |
    N-Channel Power MOSFET
  • IPL60R285P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R125C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • CYPD7271-68LQXQ |
    EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller
  • BSC096N10LS5 |
    N-Channel Power MOSFET
  • IPL60R285P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R125C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • CYPD7271-68LQXQ |
    EZ-PD™ CCG7x consumer USB-C Power Delivery & DC-DC controller
  • BSC096N10LS5 |
    N-Channel Power MOSFET
  • IPL60R285P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R125C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ100N06NS - 819767-BSZ100N06NS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ100N06NS
819767-BSZ100N06NS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ100N06NS 819767-BSZ100N06NS
Manufacturer: Infineon Technologies Win Source Part Number: 819767-BSZ100N06NS Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 819767-BSZ100N06NS
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
100V MOSFET Transistor
2088-BSZ100N06NS
100V MOSFET Transistor 2088-BSZ100N06NS
MOSFETs TRENCH 40<-<100V>

MOSFETs TRENCH 40<-<100V>

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET DIFFERENTIATED MOSFETS

MOSFET DIFFERENTIATED MOSFETS

Buy Now Datasheet
Transistors - BSZ100N06NS - ODG (Origin Data Global)
Shenzhen, China
Transistors
BSZ100N06NS
Transistors BSZ100N06NS
MOSFET TRENCH 40<-<100V

MOSFET TRENCH 40<-<100V

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number BSZ100N06NS 819767-BSZ100N06NS 2088-BSZ100N06NS BSZ100N06NS BSZ100N06NS
Product Name N-Channel Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ100N06NS 100V MOSFET Transistor MOSFET Transistors
Polarity N-Channel; N N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.0100 ohms
TJ -55 to 150 C (-67 to 302 F)
Package Type PG-TSDSON-8 SOT3 Reel
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF4905L - Rochester Electronics
Specs
Polarity P-Channel
rDS(on) 0.0200 ohms
Package Type TO-262
View Details
6 suppliers
N-Channel Power MOSFET - BSC011N03LSI - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0011 ohms
View Details
6 suppliers
 - AUIRF1404ZS - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tube; Tube
View Details
6 suppliers
N-Channel Power MOSFET - BSC014N04LSI - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0014 ohms
View Details
5 suppliers