MOSFET 80V 30A 28 mOhm Auto Logic Level MOSFET Product overview: AUIRLR2908TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 30A, 28 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 30A, 28 mOhm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AUIRLR2908TR can be used for catalog matching and distributor lookup.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149920-AUIRLR2908TR
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 285-AUIRLR2908TR | 1149920-AUIRLR2908TR |
| Product Name | 80V 30A 28 mOhm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLR2908TR |
| Polarity | N-Channel |