The BSG0812ND is a dual asymmetric N-channel OptiMOS™5 Power Block MOSFET designed for high-performance buck converters, housed in a PG-TISON8-4 package. It features continuous drain currents of up to 50 A for both transistors at 70°C with V_{GS}=10 V, and drain-source breakdown voltages of 25 V. Thermal resistance from junction to case is 4.3 K/W for the high-side and 1.8 K/W for the low-side transistor. The device is RoHS compliant and qualified per JEDEC standards J-STD-20 and JESD22, with an operating temperature range of -55°C to 150°C. The package includes a Kelvin source connection for the high-side MOSFET to reduce gate drive loop inductance.
OptiMOS™ 5 25 V Power Block in 5x6 mm²
OptiMOS™ 5 Power Block is a leadless SMD package in a 5x6 mm² package, including a low-side and a high-side MOSFET in a synchronous buck converter configuration. By replacing two separate discrete packages, such as SO8 or SuperSO8, with the Power Block, customers can shrink their designs up to 85%. Standardizing power packages benefits the customer, as the number of different package outlines available in the market place is minimized.
Summary of Features
Benefits
Potential Applications
Designers who used this product also designed with
1
2
Product overview: BSG0812ND from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSG0812ND can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSG0812ND | 278-BSG0812ND |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSG0812ND | MOSFET Transistor |
| Polarity | N-Channel; N+N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.0035 to 9.00E-4 ohms |