P-channel enhancement mode Field-Effect Transistor (FET), -30 V, SOT-23
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED Lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Enhancement mode
Logic level
Avalanche rated
Fast switching
Dv/dt rated
Pb-free lead-plating
RoHS compliant, Halogen-free
Qualified according to automotive standards
PPAP capable
Benefits
Low RDS(on) provides higher efficiency and extends battery life
Small packages save PCB space
Best-in-class quality and reliability
Potential Applications
Automotive
Lighting
Battery management
Load switch
DC-DC
eMobility
Motor control
Onboard charger
Telecom
Applications
Belt starter generator 48 V – inverter ISG
Body electronics and power distribution
Electric power steering (EPS)
EV traction inverter
Light electric vehicles (LEV)
Designers who used this product also designed with
TLF35585QUS02 | OPTIREG™ PMIC
BSS205N | Small signal/small power MOSFET
TLE9471ES V33 | OPTIREG™ Lite SBC
BAS70-04 | Schottky Diodes
IPLU300N04S4-R8 | Automotive MOSFET
TLE4296-2G V33 | OPTIREG™ linear voltage regulators (LDO)
IPD50N04S4L-08 | Automotive MOSFET
BAT64-05W | Schottky Diodes
IPZ40N04S5L-4R8 | Automotive MOSFET
TLE9262-3BQX | OPTIREG™ Mid-Range+ SBC
SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP
TLF11251EP | OPTIREG™ PMIC
BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch
TLE4296-2G V50 | OPTIREG™ linear voltage regulators (LDO)
TLF35585QUS02 | OPTIREG™ PMIC
BSS205N | Small signal/small power MOSFET
TLE9471ES V33 | OPTIREG™ Lite SBC
BAS70-04 | Schottky Diodes
IPLU300N04S4-R8 | Automotive MOSFET
TLE4296-2G V33 | OPTIREG™ linear voltage regulators (LDO)
IPD50N04S4L-08 | Automotive MOSFET
BAT64-05W | Schottky Diodes
1 2 3 4
P-channel enhancement mode Field-Effect Transistor (FET), -30 V, SOT-23
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED Lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
- Enhancement mode
- Logic level
- Avalanche rated
- Fast switching
- Dv/dt rated
- Pb-free lead-plating
- RoHS compliant, Halogen-free
- Qualified according to automotive standards
- PPAP capable
Benefits
- Low RDS(on) provides higher efficiency and extends battery life
- Small packages save PCB space
- Best-in-class quality and reliability
Potential Applications
- Automotive
- Lighting
- Battery management
- Load switch
- DC-DC
- eMobility
- Motor control
- Onboard charger
- Telecom
Applications
- Belt starter generator 48 V – inverter ISG
- Body electronics and power distribution
- Electric power steering (EPS)
- EV traction inverter
- Light electric vehicles (LEV)
Designers who used this product also designed with
- TLF35585QUS02 |
OPTIREG™ PMIC
- BSS205N |
Small signal/small power MOSFET
- TLE9471ES V33 |
OPTIREG™ Lite SBC
- BAS70-04 |
Schottky Diodes
- IPLU300N04S4-R8 |
Automotive MOSFET
- TLE4296-2G V33 |
OPTIREG™ linear voltage regulators (LDO)
- IPD50N04S4L-08 |
Automotive MOSFET
- BAT64-05W |
Schottky Diodes
- IPZ40N04S5L-4R8 |
Automotive MOSFET
- TLE9262-3BQX |
OPTIREG™ Mid-Range+ SBC
- SAK-TC377TP-96F300S AA |
AURIX™ Family – TC37xTP
- TLF11251EP |
OPTIREG™ PMIC
- BTS4140N |
Classic PROFET™ 24V | automotive smart high-side switch
- TLE4296-2G V50 |
OPTIREG™ linear voltage regulators (LDO)
- TLF35585QUS02 |
OPTIREG™ PMIC
- BSS205N |
Small signal/small power MOSFET
- TLE9471ES V33 |
OPTIREG™ Lite SBC
- BAS70-04 |
Schottky Diodes
- IPLU300N04S4-R8 |
Automotive MOSFET
- TLE4296-2G V33 |
OPTIREG™ linear voltage regulators (LDO)
- IPD50N04S4L-08 |
Automotive MOSFET
- BAT64-05W |
Schottky Diodes
1
2
3
4