The BSZ018N04LS6 is an N-channel power MOSFET optimized for synchronous rectification, rated for 40 V drain-source voltage and 175 °C junction temperature. It features a maximum on-resistance of 1.8 mΩ at 10 V gate voltage and 25 °C, with a continuous drain current of 158 A. The device is packaged in a PG-TSDSON-8 FL case measuring 3.20 to 3.40 mm by 3.20 to 3.40 mm, with a 0.65 mm pitch. It is RoHS compliant and halogen-free per IEC61249-2-21. The part is fully qualified according to JEDEC for industrial applications and is 100% avalanche tested. Thermal resistance from junction to case is 1.8 °C/W.
OptiMOS™ 6 40 V power MOSFETs combining best-in-class RDS(on) with superior switching performance
The OptiMOS™ 6 power MOSFET 40 V family is optimized for a variety of applications and circuits, such as synchronous rectification in switched mode power supplies (SMPS) in servers, desktop PCs, wireless chargers, quick chargers and ORing circuits.
Improvements in on-state resistance (RDS(on)) and figure of merits (FOM - RDS(on) x Qg and Qgd) enable designers to increase efficiency, allowing easier thermal design and less paralleling, leading to system cost reduction.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
PG-TSDSON-8 Pre-ordered transistors RoHS
TSDSON-8(3.3x3.3) MOSFETs ROHS
| Infineon Technologies AG | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Transistors |
| Product Number | BSZ018N04LS6 | 376-BSZ018N04LS6 | BSZ018N04LS6 |
| Product Name | N-Channel Power MOSFET | PG-TSDSON-8 Pre-ordered transistors RoHS | Transistors |
| Polarity | N-Channel; N | ||
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.0018 ohms |