N-Channel 100V 120A (Tc) 250W (Tc) Surface Mount D2PAK
MOSFET N-CH 100V 120A D2PAK Product overview: AUIRFS4310Z from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS4310Z can be used for catalog matching and distributor lookup.
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149866-AUIRFS4310Z
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
MOSFET N-CH 100V 120A D2PAK
MOSFET 100V 127A 6mOhm Automotive MOSFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AUIRFS4310Z-ND | 278-AUIRFS4310Z | 1149866-AUIRFS4310Z | AUIRFS4310Z | AUIRFS4310Z |
| Product Name | Single FETs, MOSFETs | 100V 120A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS4310Z | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | ||||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tube | SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Transistor Grade / Operating Range | Automotive |