Infineon Technologies AG 25V 18A 40A MOSFET Transistor BSZ033NE2LS5ATMA1

Description
MOSFET N-CH 25V 18A/40A TSDSON Product overview: BSZ033NE2LS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 18A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 18A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ033NE2LS5ATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 18A/40A TSDSON Product overview: BSZ033NE2LS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 18A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 18A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ033NE2LS5ATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 18A 40A MOSFET Transistor
278-BSZ033NE2LS5ATMA1
25V 18A 40A MOSFET Transistor 278-BSZ033NE2LS5ATMA1
MOSFET N-CH 25V 18A/40A TSDSON Product overview: BSZ033NE2LS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 18A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 18A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ033NE2LS5ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 18A/40A TSDSON Product overview: BSZ033NE2LS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 18A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 18A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ033NE2LS5ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2439333 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439333
MOSFETs 2439333
Infineon BSZ033NE2LS5ATMA1

Infineon BSZ033NE2LS5ATMA1

Supplier's Site
MOSFETs - 2439332 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439332
MOSFETs 2439332
Infineon BSZ033NE2LS5ATMA1

Infineon BSZ033NE2LS5ATMA1

Supplier's Site
MOSFETs - 2439333P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439333P
MOSFETs 2439333P
Infineon BSZ033NE2LS5ATMA1

Infineon BSZ033NE2LS5ATMA1

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ033NE2LS5ATMA1 - 913624-BSZ033NE2LS5ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ033NE2LS5ATMA1
913624-BSZ033NE2LS5ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ033NE2LS5ATMA1 913624-BSZ033NE2LS5ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 913624-BSZ033NE2LS5A TMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 25 V 18A (Ta), 40A (Tc) 2.1W (Ta), 30W (Tc) Surface Mount PG-TSDSON-8-FL Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: BSZ033 Categories: Discrete Semiconductor Products Case / Package: PG-TSDSON-8-FL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 448-BSZ033NE2LS5ATMA 1DKR, 448-BSZ033NE2LS5ATMA 1TR, 448-BSZ033NE2LS5ATMA 1CT, BSZ033NE2LS5ATMA1-ND , SP001288158

Manufacturer: Infineon Technologies
Win Source Part Number: 913624-BSZ033NE2LS5ATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 25 V 18A (Ta), 40A (Tc) 2.1W (Ta), 30W (Tc) Surface Mount PG-TSDSON-8-FL
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSZ033
Categories: Discrete Semiconductor Products
Case / Package: PG-TSDSON-8-FL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 448-BSZ033NE2LS5ATMA1DKR, 448-BSZ033NE2LS5ATMA1TR, 448-BSZ033NE2LS5ATMA1CT, BSZ033NE2LS5ATMA1-ND, SP001288158

Buy Now Datasheet
 - BSZ033NE2LS5ATMA1 - Rochester Electronics
Newburyport, MA, United States
OptiMOS 5 Power-MOSFET, 25V

OptiMOS 5 Power-MOSFET, 25V

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-BSZ033NE2LS5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSZ033NE2LS5ATMA1CT-ND
Single FETs, MOSFETs 448-BSZ033NE2LS5ATMA1CT-ND
N-Channel 25V 18A (Ta), 40A (Tc) 2.1W (Ta), 30W (Tc) Surface Mount PG-TSDSON-8-FL

N-Channel 25V 18A (Ta), 40A (Tc) 2.1W (Ta), 30W (Tc) Surface Mount PG-TSDSON-8-FL

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSZ033NE2LS5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSZ033NE2LS5ATMA1TR-ND
Single FETs, MOSFETs 448-BSZ033NE2LS5ATMA1TR-ND
N-Channel 25V 18A (Ta), 40A (Tc) 2.1W (Ta), 30W (Tc) Surface Mount PG-TSDSON-8-FL

N-Channel 25V 18A (Ta), 40A (Tc) 2.1W (Ta), 30W (Tc) Surface Mount PG-TSDSON-8-FL

Buy Now Datasheet
Mosfet, N-Ch, 25V, 40A, 150Deg C, 30W; Transistor Polarity Infineon - 39AH8781 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 40A, 150Deg C, 30W; Transistor Polarity Infineon
39AH8781
Mosfet, N-Ch, 25V, 40A, 150Deg C, 30W; Transistor Polarity Infineon 39AH8781
MOSFET, N-CH, 25V, 40A, 150DEG C, 30W; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 25V, 40A, 150DEG C, 30W; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET LV POWER MOS

MOSFET LV POWER MOS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSZ033NE2LS5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSZ033NE2LS5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSZ033NE2LS5ATMA1
MOSFET N-CH 25V 18A/40A TSDSON

MOSFET N-CH 25V 18A/40A TSDSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BSZ033NE2LS5ATMA1 2439333 913624-BSZ033NE2LS5ATMA1 BSZ033NE2LS5ATMA1 448-BSZ033NE2LS5ATMA1CT-ND 39AH8781 BSZ033NE2LS5ATMA1 BSZ033NE2LS5ATMA1
Product Name 25V 18A 40A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ033NE2LS5ATMA1 Single FETs, MOSFETs Mosfet, N-Ch, 25V, 40A, 150Deg C, 30W; Transistor Polarity Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts
Transconductance 0.0460 kS
PD 30 milliwatts
Unlock Full Specs
to access all available technical data