Infineon Technologies AG Single FETs, MOSFETs AUIRF7640S2TR

Description
N-Channel 60V 5.8A (Ta), 21A (Tc) 2.4W (Ta), 30W (Tc) Surface Mount DIRECTFET SB
Request a Quote Datasheet
Description
N-Channel 60V 5.8A (Ta), 21A (Tc) 2.4W (Ta), 30W (Tc) Surface Mount DIRECTFET SB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AUIRF7640S2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF7640S2TR-ND
Single FETs, MOSFETs AUIRF7640S2TR-ND
N-Channel 60V 5.8A (Ta), 21A (Tc) 2.4W (Ta), 30W (Tc) Surface Mount DIRECTFET SB

N-Channel 60V 5.8A (Ta), 21A (Tc) 2.4W (Ta), 30W (Tc) Surface Mount DIRECTFET SB

Buy Now Datasheet
Single FETs, MOSFETs - AUIRF7640S2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF7640S2CT-ND
Single FETs, MOSFETs AUIRF7640S2CT-ND
N-Channel 60V 5.8A (Ta), 21A (Tc) 2.4W (Ta), 30W (Tc) Surface Mount DIRECTFET SB

N-Channel 60V 5.8A (Ta), 21A (Tc) 2.4W (Ta), 30W (Tc) Surface Mount DIRECTFET SB

Buy Now Datasheet
Single FETs, MOSFETs - AUIRF7640S2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF7640S2DKR-ND
Single FETs, MOSFETs AUIRF7640S2DKR-ND
N-Channel 60V 5.8A (Ta), 21A (Tc) 2.4W (Ta), 30W (Tc) Surface Mount DIRECTFET SB

N-Channel 60V 5.8A (Ta), 21A (Tc) 2.4W (Ta), 30W (Tc) Surface Mount DIRECTFET SB

Buy Now Datasheet
 - AUIRF7640S2TR - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 5.8A I(D), 60V, 0.036ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 5.8A I(D), 60V, 0.036ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
60V 5.8A MOSFET Transistor
278-AUIRF7640S2TR
60V 5.8A MOSFET Transistor 278-AUIRF7640S2TR
MOSFET N-CH 60V 5.8A DIRECTFET Product overview: AUIRF7640S2TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF7640S2TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 5.8A DIRECTFET Product overview: AUIRF7640S2TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF7640S2TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2152447 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152447
MOSFETs 2152447
Infineon AUIRF7640S2TR MOSFET

Infineon AUIRF7640S2TR MOSFET

Supplier's Site
MOSFETs - 2152448P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152448P
MOSFETs 2152448P
Infineon AUIRF7640S2TR MOSFET

Infineon AUIRF7640S2TR MOSFET

Supplier's Site
MOSFETs - 2152448 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2152448
MOSFETs 2152448
Infineon AUIRF7640S2TR MOSFET

Infineon AUIRF7640S2TR MOSFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60VAUTO GRADE 1 N-CH HEXFET 36mOhms

MOSFET 60VAUTO GRADE 1 N-CH HEXFET 36mOhms

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, Directfet; Transistor Polarity Infineon - 34AC1341 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Directfet; Transistor Polarity Infineon
34AC1341
Mosfet, Aec-Q101, N-Ch, 60V, Directfet; Transistor Polarity Infineon 34AC1341
MOSFET, AEC-Q101, N-CH, 60V, DIRECTFET; Transistor Polarity:N Channel; Continuous Drain Current Id:21A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, DIRECTFET; Transistor Polarity:N Channel; Continuous Drain Current Id:21A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF7640S2TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF7640S2TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF7640S2TR
MOSFET N-CH 60V 5.8A DIRECTFET

MOSFET N-CH 60V 5.8A DIRECTFET

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AUIRF7640S2TR-ND AUIRF7640S2TR 278-AUIRF7640S2TR 2152447 2152448P AUIRF7640S2TR 34AC1341 AUIRF7640S2TR
Product Name Single FETs, MOSFETs 60V 5.8A MOSFET Transistor MOSFETs MOSFETs MOSFET Mosfet, Aec-Q101, N-Ch, 60V, Directfet; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel
Package Type DirectFET™ Isometric SB MG-WDSON-4 Tape & Reel (TR) Directfet small can DirectFET TO-3 Surface Mount
Transistor Grade / Operating Range Automotive
rDS(on) 0.0360 ohms 0.0270 ohms
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor - 276-LM195H/883 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
VCBO 42 volts
TJ -55 C (-67 F)
View Details
4 suppliers
24V 195A MOSFET Transistor - 278-AUIRF1324 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 24 volts
PD 300000 milliwatts
View Details
5 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3535-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 250 volts
rDS(on) 0.1000 ohms
IDSS 37000 milliamps
View Details