Infineon Technologies AG Small Signal/Small Power MOSFET BSD235N

Description
N-Channel Small Signal MOSFET 20 V in SOT363 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control. Summary of Features Enhancement mode Super logic level Avalanche rated Fast switching Dv/dt rated Pb-free lead-plating RoHS compliant, halogen-free Qualified according to automotive standards PPAP capable Benefits Low RDS(on) provides higher efficiency and extends battery life Small packages save PCB space Best-in-class quality and reliability Potential Applications Automotive Lighting Battery management Load switch DC-DC eMobility Motor control Telecom Onboard charger Applications 48 V intermediate bus converter (IBC) Automotive secondary power distribution unit High-voltage DC-DC converter for electric vehicles Mobile devices and smartphones Telecommunication infrastructure Designers who used this product also designed with BSC320N20NS3 G | N-Channel Power MOSFET BSC037N08NS5 | N-Channel Power MOSFET BSZ340N08NS3 G | N-Channel Power MOSFET IPT60R035CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSZ075N08NS5 | N-Channel Power MOSFET BSO301SP H | P-Channel Power MOSFET ICE3AR0680JZ | CoolSET™ Fixed Frequency 2EDL05N06PF | Gate driver ICs BSZ900N15NS3 G | N-Channel Power MOSFET BSZ097N10NS5 | N-Channel Power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC035N10NS5 | N-Channel Power MOSFET BSC320N20NS3 G | N-Channel Power MOSFET BSC037N08NS5 | N-Channel Power MOSFET BSZ340N08NS3 G | N-Channel Power MOSFET IPT60R035CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSZ075N08NS5 | N-Channel Power MOSFET BSO301SP H | P-Channel Power MOSFET 1 2 3 4
Request a Quote Datasheet
Description
N-Channel Small Signal MOSFET 20 V in SOT363 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control. Summary of Features Enhancement mode Super logic level Avalanche rated Fast switching Dv/dt rated Pb-free lead-plating RoHS compliant, halogen-free Qualified according to automotive standards PPAP capable Benefits Low RDS(on) provides higher efficiency and extends battery life Small packages save PCB space Best-in-class quality and reliability Potential Applications Automotive Lighting Battery management Load switch DC-DC eMobility Motor control Telecom Onboard charger Applications 48 V intermediate bus converter (IBC) Automotive secondary power distribution unit High-voltage DC-DC converter for electric vehicles Mobile devices and smartphones Telecommunication infrastructure Designers who used this product also designed with BSC320N20NS3 G | N-Channel Power MOSFET BSC037N08NS5 | N-Channel Power MOSFET BSZ340N08NS3 G | N-Channel Power MOSFET IPT60R035CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSZ075N08NS5 | N-Channel Power MOSFET BSO301SP H | P-Channel Power MOSFET ICE3AR0680JZ | CoolSET™ Fixed Frequency 2EDL05N06PF | Gate driver ICs BSZ900N15NS3 G | N-Channel Power MOSFET BSZ097N10NS5 | N-Channel Power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC035N10NS5 | N-Channel Power MOSFET BSC320N20NS3 G | N-Channel Power MOSFET BSC037N08NS5 | N-Channel Power MOSFET BSZ340N08NS3 G | N-Channel Power MOSFET IPT60R035CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSZ075N08NS5 | N-Channel Power MOSFET BSO301SP H | P-Channel Power MOSFET 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Signal/Small Power MOSFET - BSD235N - Infineon Technologies AG
Neubiberg, Germany
Small Signal/Small Power MOSFET
BSD235N
Small Signal/Small Power MOSFET BSD235N
N-Channel Small Signal MOSFET 20 V in SOT363 package Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control. Summary of Features Enhancement mode Super logic level Avalanche rated Fast switching Dv/dt rated Pb-free lead-plating RoHS compliant, halogen-free Qualified according to automotive standards PPAP capable Benefits Low RDS(on) provides higher efficiency and extends battery life Small packages save PCB space Best-in-class quality and reliability Potential Applications Automotive Lighting Battery management Load switch DC-DC eMobility Motor control Telecom Onboard charger Applications 48 V intermediate bus converter (IBC) Automotive secondary power distribution unit High-voltage DC-DC converter for electric vehicles Mobile devices and smartphones Telecommunication infrastructure Designers who used this product also designed with BSC320N20NS3 G | N-Channel Power MOSFET BSC037N08NS5 | N-Channel Power MOSFET BSZ340N08NS3 G | N-Channel Power MOSFET IPT60R035CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSZ075N08NS5 | N-Channel Power MOSFET BSO301SP H | P-Channel Power MOSFET ICE3AR0680JZ | CoolSET™ Fixed Frequency 2EDL05N06PF | Gate driver ICs BSZ900N15NS3 G | N-Channel Power MOSFET BSZ097N10NS5 | N-Channel Power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC035N10NS5 | N-Channel Power MOSFET BSC320N20NS3 G | N-Channel Power MOSFET BSC037N08NS5 | N-Channel Power MOSFET BSZ340N08NS3 G | N-Channel Power MOSFET IPT60R035CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSZ075N08NS5 | N-Channel Power MOSFET BSO301SP H | P-Channel Power MOSFET 1 2 3 4

N-Channel Small Signal MOSFET 20 V in SOT363 package

Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.


Summary of Features

  • Enhancement mode
  • Super logic level
  • Avalanche rated
  • Fast switching
  • Dv/dt rated
  • Pb-free lead-plating
  • RoHS compliant, halogen-free
  • Qualified according to automotive standards
  • PPAP capable

Benefits

  • Low RDS(on) provides higher efficiency and extends battery life
  • Small packages save PCB space
  • Best-in-class quality and reliability

Potential Applications

  • Automotive
  • Lighting
  • Battery management
  • Load switch
  • DC-DC
  • eMobility
  • Motor control
  • Telecom
  • Onboard charger

Applications

  • 48 V intermediate bus converter (IBC)
  • Automotive secondary power distribution unit
  • High-voltage DC-DC converter for electric vehicles
  • Mobile devices and smartphones
  • Telecommunication infrastructure

Designers who used this product also designed with


  • BSC320N20NS3 G |
    N-Channel Power MOSFET
  • BSC037N08NS5 |
    N-Channel Power MOSFET
  • BSZ340N08NS3 G |
    N-Channel Power MOSFET
  • IPT60R035CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSZ900N20NS3 G |
    N-Channel Power MOSFET
  • BSC093N15NS5 |
    N-Channel Power MOSFET
  • BSZ075N08NS5 |
    N-Channel Power MOSFET
  • BSO301SP H |
    P-Channel Power MOSFET
  • ICE3AR0680JZ |
    CoolSET™ Fixed Frequency
  • 2EDL05N06PF |
    Gate driver ICs
  • BSZ900N15NS3 G |
    N-Channel Power MOSFET
  • BSZ097N10NS5 |
    N-Channel Power MOSFET
  • IPT60R022S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSC035N10NS5 |
    N-Channel Power MOSFET
  • BSC320N20NS3 G |
    N-Channel Power MOSFET
  • BSC037N08NS5 |
    N-Channel Power MOSFET
  • BSZ340N08NS3 G |
    N-Channel Power MOSFET
  • IPT60R035CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSZ900N20NS3 G |
    N-Channel Power MOSFET
  • BSC093N15NS5 |
    N-Channel Power MOSFET
  • BSZ075N08NS5 |
    N-Channel Power MOSFET
  • BSO301SP H |
    P-Channel Power MOSFET

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number BSD235N
Product Name Small Signal/Small Power MOSFET
Polarity N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.6000 ohms
Unlock Full Specs
to access all available technical data