The 120 V OptiMOS™ family offers at the same time the lowest on-state resistances of the industry and the fastest switching behavior, allowing for the achievement of outstanding performance in a wide range of applications. The 120 V OptiMOS™ technology gives new possibilites for optimized solutions.
Summary of Features
Excellent switching performance
World’s lowest RDS(on)
Very low Qg and Qgd
Excellent gate charge x RDS(on) product (FOM)
RoHS compliant-halogen free
MSL1 rated 2
Benefits
Environmentally friendly
Increased efficiency
Highest power density
Less paralleling required
Smallest board-space consumption
Easy-to-design products
Potential Applications
Synchronous rectification for AC-DC SMPS
Motor control for 12–48 V systems (i.e. fans for servers, domestic vehicles, power-tools, trucks)
Isolated DC-DC converters (telecom and datacom systems)
Or-ing switches and circuit breakers in 48V systems
Class D audio amplifiers
Applications
48 V intermediate bus converter (IBC)
Adapters and chargers
DIN rail power supplies
Energy Storage Systems
Microinverter solutions
Designers who used this product also designed with
1EDN7511B | Gate driver ICs
BSC010N04LS6 | N-Channel Power MOSFET
SN7002W | Small signal/small power MOSFET
IRS21271S | Gate driver ICs
2EDS7165H | Gate driver ICs
IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
1EDN7511B | Gate driver ICs
BSC010N04LS6 | N-Channel Power MOSFET
SN7002W | Small signal/small power MOSFET
IRS21271S | Gate driver ICs
2EDS7165H | Gate driver ICs
IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
1EDN7511B | Gate driver ICs
BSC010N04LS6 | N-Channel Power MOSFET
1 2
The 120 V OptiMOS™ family offers at the same time the lowest on-state resistances of the industry and the fastest switching behavior, allowing for the achievement of outstanding performance in a wide range of applications.
The 120 V OptiMOS™ technology gives new possibilites for optimized solutions.
Summary of Features
- Excellent switching performance
- World’s lowest RDS(on)
- Very low Qg and Qgd
- Excellent gate charge x RDS(on) product (FOM)
- RoHS compliant-halogen free
- MSL1 rated 2
Benefits
- Environmentally friendly
- Increased efficiency
- Highest power density
- Less paralleling required
- Smallest board-space consumption
- Easy-to-design products
Potential Applications
- Synchronous rectification for AC-DC SMPS
- Motor control for 12–48 V systems (i.e. fans for servers, domestic vehicles, power-tools, trucks)
- Isolated DC-DC converters (telecom and datacom systems)
- Or-ing switches and circuit breakers in 48V systems
- Class D audio amplifiers
Applications
- 48 V intermediate bus converter (IBC)
- Adapters and chargers
- DIN rail power supplies
- Energy Storage Systems
- Microinverter solutions
Designers who used this product also designed with
- 1EDN7511B |
Gate driver ICs
- BSC010N04LS6 |
N-Channel Power MOSFET
- SN7002W |
Small signal/small power MOSFET
- IRS21271S |
Gate driver ICs
- 2EDS7165H |
Gate driver ICs
- IPT60R050G7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- 1EDN7511B |
Gate driver ICs
- BSC010N04LS6 |
N-Channel Power MOSFET
- SN7002W |
Small signal/small power MOSFET
- IRS21271S |
Gate driver ICs
- 2EDS7165H |
Gate driver ICs
- IPT60R050G7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- 1EDN7511B |
Gate driver ICs
- BSC010N04LS6 |
N-Channel Power MOSFET
1
2