The 2N6796 is a 100V N-channel HEXFET® power MOSFET in a hermetically sealed TO-205AF (TO-39) package, rated for repetitive avalanche and high dv/dt operation. It has a maximum continuous drain current of 8.0A at 25°C, a maximum on-resistance of 0.195Ω at 10V gate drive, and a single pulse avalanche energy rating of 75mJ. The device supports a peak diode recovery dv/dt of 5.5 V/ns, and operates with a junction temperature range of -55°C to +150°C. Thermal resistance junction-to-case is 5.0°C/W. It complies with MIL-PRF-19500/557.
100V Single N-Channel Hi-Rel MOSFET in a TO-205AF package - A 2N6796 with Hermetic Packaging
Benefits
MIL-PRF-19500/557
Similar Parts
2N6796
A 2N6796 with Hermetic Packaging
IRFF130
A IRFF130 with Hermetic Packaging
JANTX2N6796
A JANTX2N6796 with Hermetic Packaging
JANTXV2N6796
A JANTXV2N6796 with Hermetic Packaging
Trans MOSFET N-CH 100V 8A 3-Pin TO-39 Product overview: 2N6796 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N6796 can be used for catalog matching and distributor lookup.
MOSFET Transistor, N Channel, 8 A, 100 V, 180 mohm, 10 V, 4 V RoHS Compliant: No
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2N6796 | 278-2N6796 | 35X2692 |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6796 | 100V 8A MOSFET Transistor | Mosfet Transistor, N Channel, 8 A, 100 V, 180 Mohm, 10 V, 4 V Rohs Compliant Infineon |
| Polarity | N-Channel; N | N-Channel | |
| Package Type | M-TO205-3 | TO-3 | |
| Packing Method | Tray; TRAY | ||
| MOSFET Operating Mode | Enhancement |