The BSC16DN25NS3G is an N-channel MOSFET designed for DC-DC conversion, housed in a PG-TDSON-8 package. It has a drain-source breakdown voltage of 250 V, a maximum continuous drain current of 10.9 A at 25 °C, and a maximum on-resistance of 165 mΩ at 10 V gate-source voltage. The device supports an operating junction temperature up to 150 °C and a power dissipation of 62.5 W at 25 °C. Thermal resistance from junction to case is 2 K/W, and from junction to ambient is 50 K/W with 6 cm² copper area on a vertical FR4 PCB. It is qualified according to JEDEC standards, RoHS compliant, and halogen-free per IEC 61249-2-21.
Infineon's 250V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor drives.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BSC16DN25NS3-G |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.1650 ohms |