BSF450NE7NH3G is an N-channel Power MOSFET designed for DC/DC converters, featuring a 75 V drain-source voltage rating, a maximum on-state resistance of 45 mΩ at 10 V gate drive, and a continuous drain current of 15 A. It is packaged in the MG-WDSON-2 case with a low profile of less than 0.7 mm, supports dual-sided cooling, and is qualified according to JEDEC standards. The device is RoHS compliant and 100% avalanche tested.
OptiMOS 3 Power-MOSFET,75V
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BSF450NE7NH3XUMA2 |
| Package Type | MG-WDSON-4 |