MOSFETs N-Ch 30V 36A TDSON-8 OptiMOS Product overview: BSZ0909NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSZ0909NS can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1155004-BSZ0909NS
Family Name: BSZ0909NS
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): BSZ0909NSATMA1; BSZ0909NSXT;
Introduction Date: June 08, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
MOSFET N-Ch 30V 36A TDSON-8 OptiMOS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-BSZ0909NS | 1155004-BSZ0909NS | BSZ0909NS |
| Product Name | 30V 36A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ0909NS | MOSFET |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||
| Transconductance | 0.0240 kS |