Infineon Technologies AG N-Channel Power MOSFET BSZ042N06NS

Description
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC converter Cordless vacuum cleaners Designers who used this product also designed with 2EDN7524G | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers 2EDN7524G | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers 2EDN7524G | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers
Request a Quote
Description
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC converter Cordless vacuum cleaners Designers who used this product also designed with 2EDN7524G | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers 2EDN7524G | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers 2EDN7524G | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BSZ042N06NS is an N-channel MOSFET designed for high-performance switched-mode power supplies, particularly synchronous rectification. It is packaged in a PG-TSDSON-8 FL case and rated for a maximum drain-source voltage of 60 V, with a maximum on-resistance of 4.2 mΩ and a continuous drain current of 98 A. The device is avalanche-tested, RoHS compliant, halogen-free, and qualifies under JEDEC standards J-STD-20 and JESD22. Its gate-source voltage range is ±20 V, and it has a thermal resistance junction-case of 1.1 to 1.8 K/W.

Datasheet Summary
Powered by GS/AI

BSZ042N06NS is an N-channel MOSFET designed for high-performance switched-mode power supplies, particularly synchronous rectification. It is packaged in a PG-TSDSON-8 FL case and rated for a maximum drain-source voltage of 60 V, with a maximum on-resistance of 4.2 mΩ and a continuous drain current of 98 A. The device is avalanche-tested, RoHS compliant, halogen-free, and qualifies under JEDEC standards J-STD-20 and JESD22. Its gate-source voltage range is ±20 V, and it has a thermal resistance junction-case of 1.1 to 1.8 K/W.

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - BSZ042N06NS - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
BSZ042N06NS
N-Channel Power MOSFET BSZ042N06NS
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC converter Cordless vacuum cleaners Designers who used this product also designed with 2EDN7524G | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers 2EDN7524G | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers 2EDN7524G | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers

OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter.


Summary of Features

  • Optimized for synchronous rectification
  • 40% lower R DS(on) than alternative devices
  • 40% improvement of FOM over similar devices
  • RoHS compliant - halogen free
  • MSL1 rated

Benefits

  • Highest system efficiency
  • Less paralleling required
  • Increased power density
  • System cost reduction
  • Very low voltage overshoot

Potential Applications

  • Synchronous rectification
  • Solar micro inverter
  • Isolated DC-DC converters
  • Motor control for 12-48V systems
  • Or-ing switches

Applications

  • 48 V intermediate bus converter (IBC)
  • 48 V to 12 V DC-DC converter
  • Cordless vacuum cleaners

Designers who used this product also designed with


  • 2EDN7524G |
    Gate driver ICs
  • XDPP1100-Q024 |
    Digital Power Controllers
  • 2EDN7524G |
    Gate driver ICs
  • XDPP1100-Q024 |
    Digital Power Controllers
  • 2EDN7524G |
    Gate driver ICs
  • XDPP1100-Q024 |
    Digital Power Controllers
Supplier's Site Datasheet
MOSFETs - 9064390P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064390P
MOSFETs 9064390P
Infineon BSZ042N06NSATMA1 MOSFET

Infineon BSZ042N06NSATMA1 MOSFET

Supplier's Site
MOSFETs - 9064390 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064390
MOSFETs 9064390
Infineon BSZ042N06NSATMA1 MOSFET

Infineon BSZ042N06NSATMA1 MOSFET

Supplier's Site
MOSFETs - 1787497 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1787497
MOSFETs 1787497
Infineon BSZ042N06NSATMA1 MOSFET

Infineon BSZ042N06NSATMA1 MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ042N06NS - 1154998-BSZ042N06NS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ042N06NS
1154998-BSZ042N06NS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ042N06NS 1154998-BSZ042N06NS
Manufacturer: Infineon Technologies Win Source Part Number: 1154998-BSZ042N06NS Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1154998-BSZ042N06NS
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
60V 40A MOSFET Transistor
278-BSZ042N06NS
60V 40A MOSFET Transistor 278-BSZ042N06NS
Trans MOSFET N-CH 60V 40A 8-Pin TSDSON EP T/R Product overview: BSZ042N06NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ042N06NS can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 40A 8-Pin TSDSON EP T/R Product overview: BSZ042N06NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ042N06NS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 60V 19A 8TSDSON - 376-BSZ042N06NS - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 19A 8TSDSON
376-BSZ042N06NS
MOSFET N-CH 60V 19A 8TSDSON 376-BSZ042N06NS
MOSFET N-CH 60V 19A 8TSDSON

MOSFET N-CH 60V 19A 8TSDSON

Supplier's Site
Transistors - BSZ042N06NS - ODG (Origin Data Global)
Shenzhen, China
Transistors
BSZ042N06NS
Transistors BSZ042N06NS
MOSFET N-Ch 60V 40A TDSON-8

MOSFET N-Ch 60V 40A TDSON-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 40A TDSON-8

MOSFET N-Ch 60V 40A TDSON-8

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSZ042N06NS 9064390P 9064390 1154998-BSZ042N06NS 278-BSZ042N06NS 376-BSZ042N06NS BSZ042N06NS BSZ042N06NS
Product Name N-Channel Power MOSFET MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ042N06NS 60V 40A MOSFET Transistor MOSFET N-CH 60V 19A 8TSDSON Transistors MOSFET
Polarity N-Channel; N N-Channel N-Channel N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.0042 ohms
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Type PG-TSDSON-8 TDSON Tdson SOT3 Tape and Reel
Unlock Full Specs
to access all available technical data