Infineon Technologies AG Single FETs, MOSFETs BSC061N08NS5ATMA1

Description
OptiMOS5 power MOSFET 80V
Request a Quote Datasheet
Description
OptiMOS5 power MOSFET 80V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BSC061N08NS5ATMA1 - Rochester Electronics
Newburyport, MA, United States
OptiMOS5 power MOSFET 80V

OptiMOS5 power MOSFET 80V

Supplier's Site Datasheet
Single FETs, MOSFETs - BSC061N08NS5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC061N08NS5ATMA1CT-ND
Single FETs, MOSFETs BSC061N08NS5ATMA1CT-ND
N-Channel 80V 82A (Tc) 2.5W (Ta), 74W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 80V 82A (Tc) 2.5W (Ta), 74W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Single FETs, MOSFETs - BSC061N08NS5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC061N08NS5ATMA1TR-ND
Single FETs, MOSFETs BSC061N08NS5ATMA1TR-ND
N-Channel 80V 82A (Tc) 2.5W (Ta), 74W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 80V 82A (Tc) 2.5W (Ta), 74W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Single FETs, MOSFETs - BSC061N08NS5ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC061N08NS5ATMA1DKR-ND
Single FETs, MOSFETs BSC061N08NS5ATMA1DKR-ND
N-Channel 80V 82A (Tc) 2.5W (Ta), 74W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 80V 82A (Tc) 2.5W (Ta), 74W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Singapore, Singapore
80V 82A MOSFET Transistor
278-BSC061N08NS5ATMA1
80V 82A MOSFET Transistor 278-BSC061N08NS5ATMA1
MOSFET N-CH 80V 82A TDSON Product overview: BSC061N08NS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC061N08NS5ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 82A TDSON Product overview: BSC061N08NS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 82A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 82A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC061N08NS5ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2207355 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207355
MOSFETs 2207355
Infineon BSC061N08NS5ATMA1

Infineon BSC061N08NS5ATMA1

Supplier's Site
MOSFETs - 2207353 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207353
MOSFETs 2207353
Infineon BSC061N08NS5ATMA1

Infineon BSC061N08NS5ATMA1

Supplier's Site
MOSFETs - 2207355P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207355P
MOSFETs 2207355P
Infineon BSC061N08NS5ATMA1

Infineon BSC061N08NS5ATMA1

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC061N08NS5ATMA1 - 853037-BSC061N08NS5ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC061N08NS5ATMA1
853037-BSC061N08NS5ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC061N08NS5ATMA1 853037-BSC061N08NS5ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 853037-BSC061N08NS5A TMA1 Series: OptiMOS™ Features: 80 V Package: Reel - TR Family Name: BSC061 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSC061N08NS5ATMA1DKR , BSC061N08NS5ATMA1CT, BSC061N08NS5ATMA1-ND , BSC061N08NS5ATMA1TR, SP001232634

Manufacturer: Infineon Technologies
Win Source Part Number: 853037-BSC061N08NS5ATMA1
Series: OptiMOS™
Features: 80 V
Package: Reel - TR
Family Name: BSC061
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BSC061N08NS5ATMA1DKR, BSC061N08NS5ATMA1CT, BSC061N08NS5ATMA1-ND, BSC061N08NS5ATMA1TR, SP001232634

Buy Now Datasheet
Single FETs, MOSFETs - BSC061N08NS5ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC061N08NS5ATMA1
Single FETs, MOSFETs BSC061N08NS5ATMA1
MOSFET N-CH 80V 82A TDSON

MOSFET N-CH 80V 82A TDSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC061N08NS5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC061N08NS5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC061N08NS5ATMA1
MOSFET N-CH 80V 82A TDSON

MOSFET N-CH 80V 82A TDSON

Supplier's Site
MOSFET N-Ch 80V 82A TDSON-8

MOSFET N-Ch 80V 82A TDSON-8

Buy Now Datasheet
Mosfet, N-Ch, 80V, 82A, Tdson; Channel Type Infineon - 49AC0105 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 82A, Tdson; Channel Type Infineon
49AC0105
Mosfet, N-Ch, 80V, 82A, Tdson; Channel Type Infineon 49AC0105
MOSFET, N-CH, 80V, 82A, TDSON; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:82A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:- RoHS Compliant: Yes

MOSFET, N-CH, 80V, 82A, TDSON; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:82A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC061N08NS5ATMA1 BSC061N08NS5ATMA1CT-ND 278-BSC061N08NS5ATMA1 2207355 853037-BSC061N08NS5ATMA1 BSC061N08NS5ATMA1 BSC061N08NS5ATMA1 BSC061N08NS5ATMA1 49AC0105
Product Name Single FETs, MOSFETs 80V 82A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC061N08NS5ATMA1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 80V, 82A, Tdson; Channel Type Infineon
Package Type PG-TDSON-8 8-PowerTDFN Tape & Reel (TR) TDSON SOT3 8-PowerTDFN 8-PowerTDFN TO-3
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
Unlock Full Specs
to access all available technical data