N-Channel Small Signal MOSFET 60 V in SOT323 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Enhancement mode
Logic level
Avalanche rated
Fast switching
Dv/dt rated
Pb-free lead-plating
RoHS compliant, halogen-free
Qualified according to automotive standards
PPAP capable
Benefits
Low RDS(on) provides higher efficiency and extends battery life
Small packages save PCB space
Best-in-class quality and reliability
Potential Applications
Automotive
Lighting
Battery management
Load switch
DC-DC
eMobility
Motor control
Onboard charger
Telecom
Applications
Automotive body control module (BCM)
Body electronics and power distribution
Cordless power tools and outdoor power equipment
Solutions for inductive wireless charging above 50 W
Telecommunication infrastructure
Designers who used this product also designed with
BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch
2ED4820-EM | Automotive gate driver ICs
BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch
BSC093N15NS5 | N-Channel Power MOSFET
BSC012N06NS | N-Channel Power MOSFET
BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch
SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP
BSZ075N08NS5 | N-Channel Power MOSFET
BSZ900N20NS3 G | N-Channel Power MOSFET
BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
BSZ097N10NS5 | N-Channel Power MOSFET
BSS84PW | Small signal/small power MOSFET
6EDL7141 | MOTIX™ | Battery Supplied BLDC Motor Controller ICs
BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch
2ED4820-EM | Automotive gate driver ICs
BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch
BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch
BSC093N15NS5 | N-Channel Power MOSFET
1 2 3 4 5
N-Channel Small Signal MOSFET 60 V in SOT323 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
- Enhancement mode
- Logic level
- Avalanche rated
- Fast switching
- Dv/dt rated
- Pb-free lead-plating
- RoHS compliant, halogen-free
- Qualified according to automotive standards
- PPAP capable
Benefits
- Low RDS(on) provides higher efficiency and extends battery life
- Small packages save PCB space
- Best-in-class quality and reliability
Potential Applications
- Automotive
- Lighting
- Battery management
- Load switch
- DC-DC
- eMobility
- Motor control
- Onboard charger
- Telecom
Applications
- Automotive body control module (BCM)
- Body electronics and power distribution
- Cordless power tools and outdoor power equipment
- Solutions for inductive wireless charging above 50 W
- Telecommunication infrastructure
Designers who used this product also designed with
- BTS7020-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7008-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7008-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- 2ED4820-EM |
Automotive gate driver ICs
- BTS7040-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7200-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7200-4EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BSC093N15NS5 |
N-Channel Power MOSFET
- BSC012N06NS |
N-Channel Power MOSFET
- BTS7120-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7012-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- SAK-TC377TP-96F300S AA |
AURIX™ Family – TC37xTP
- BSZ075N08NS5 |
N-Channel Power MOSFET
- BSZ900N20NS3 G |
N-Channel Power MOSFET
- BTG7016A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- BTG7007A-1EPW |
PROFET™ Wire Guard 12V – automotive smart high-side switch
- BSZ097N10NS5 |
N-Channel Power MOSFET
- BSS84PW |
Small signal/small power MOSFET
- 6EDL7141 |
MOTIX™ | Battery Supplied BLDC Motor Controller ICs
- BTS7080-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7020-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7008-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7008-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- 2ED4820-EM |
Automotive gate driver ICs
- BTS7040-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7200-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BTS7200-4EPA |
PROFET™ +2 12V | automotive smart high-side switch
- BSC093N15NS5 |
N-Channel Power MOSFET
1
2
3
4
5