20V-250V P-Channel Power MOSFET
Mosfet Array 2 P-Channel (Dual) 20V 7A 1.6W Surface Mount PG-DSO-8
MOSFET 2P-CH 20V 7A 8DSO
MOSFET 2P-CH 20V 7A 8DSO
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BSO203PHXUMA1 | BSO203PHXUMA1TR-ND | BSO203PHXUMA1 | BSO203PHXUMA1 |
| Product Name | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | ||
| Package Type | DSO8 | "8-SOIC (0.154"", 3.90mm Width)" | SO-8; 8-SOIC (0.154", 3.90mm Width) | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |