N-Channel Small Signal MOSFET 100 V in SOT23 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Enhancement mode
Logic level
Avalanche rated
Fast switching
Dv/dt rated
Pb-free lead-plating
RoHS compliant, halogen-free
Qualified according to automotive standards
PPAP capable
Benefits
Low RDS(on) provides higher efficiency and extends battery life
Small packages save PCB space
Best-in-class quality and reliability
Potential Applications
Automotive
Lighting
Battery management
Load switch
DC-DC
eMobility
Motor control
Onboard charger
Telecom
Applications
Automotive high-voltage battery management system (BMS)
Light electric vehicles (LEV)
On-board charging (OBC) for electric vehicles
Telecommunication infrastructure
Uninterruptible power supplies (UPS)
Designers who used this product also designed with
IAUT300N08S5N012 | Automotive MOSFET
IPD50P04P4L-11 | Automotive MOSFET
TLE9180D-31QK | Gate driver ICs
2ED4820-EM | Automotive gate driver ICs
BSS84P | Small signal/small power MOSFET
TLF35584QVVS1 | OPTIREG™ PMIC
IPD50N06S4L-08 | Automotive MOSFET
BSS84PW | Small signal/small power MOSFET
TLE4253E | OPTIREG™ linear voltage regulators (LDO)
TLE4250-2G | OPTIREG™ linear voltage regulators (LDO)
BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches
BSP613P | Small signal/small power MOSFET
IPC70N04S5L-4R2 | Automotive MOSFET
BSS308PE | Small signal/small power MOSFET
IPB90N06S4L-04 | Automotive MOSFET
TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO)
IR38063M | Integrated POL Voltage Regulators
BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch
IAUT300N08S5N012 | Automotive MOSFET
IPD50P04P4L-11 | Automotive MOSFET
TLE9180D-31QK | Gate driver ICs
2ED4820-EM | Automotive gate driver ICs
BSS84P | Small signal/small power MOSFET
TLF35584QVVS1 | OPTIREG™ PMIC
IPD50N06S4L-08 | Automotive MOSFET
BSS84PW | Small signal/small power MOSFET
1 2 3 4 5
N-Channel Small Signal MOSFET 100 V in SOT23 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
- Enhancement mode
- Logic level
- Avalanche rated
- Fast switching
- Dv/dt rated
- Pb-free lead-plating
- RoHS compliant, halogen-free
- Qualified according to automotive standards
- PPAP capable
Benefits
- Low RDS(on) provides higher efficiency and extends battery life
- Small packages save PCB space
- Best-in-class quality and reliability
Potential Applications
- Automotive
- Lighting
- Battery management
- Load switch
- DC-DC
- eMobility
- Motor control
- Onboard charger
- Telecom
Applications
- Automotive high-voltage battery management system (BMS)
- Light electric vehicles (LEV)
- On-board charging (OBC) for electric vehicles
- Telecommunication infrastructure
- Uninterruptible power supplies (UPS)
Designers who used this product also designed with
- IAUT300N08S5N012 |
Automotive MOSFET
- IPD50P04P4L-11 |
Automotive MOSFET
- TLE9180D-31QK |
Gate driver ICs
- 2ED4820-EM |
Automotive gate driver ICs
- BSS84P |
Small signal/small power MOSFET
- TLF35584QVVS1 |
OPTIREG™ PMIC
- IPD50N06S4L-08 |
Automotive MOSFET
- BSS84PW |
Small signal/small power MOSFET
- TLE4253E |
OPTIREG™ linear voltage regulators (LDO)
- TLE4250-2G |
OPTIREG™ linear voltage regulators (LDO)
- BTT3018EJ |
HITFET™ + 24V | automotive smart low-side switches
- BSP613P |
Small signal/small power MOSFET
- IPC70N04S5L-4R2 |
Automotive MOSFET
- BSS308PE |
Small signal/small power MOSFET
- IPB90N06S4L-04 |
Automotive MOSFET
- TLE4254EJ A |
OPTIREG™ linear voltage regulators (LDO)
- IR38063M |
Integrated POL Voltage Regulators
- BTS4140N |
Classic PROFET™ 24V | automotive smart high-side switch
- IAUT300N08S5N012 |
Automotive MOSFET
- IPD50P04P4L-11 |
Automotive MOSFET
- TLE9180D-31QK |
Gate driver ICs
- 2ED4820-EM |
Automotive gate driver ICs
- BSS84P |
Small signal/small power MOSFET
- TLF35584QVVS1 |
OPTIREG™ PMIC
- IPD50N06S4L-08 |
Automotive MOSFET
- BSS84PW |
Small signal/small power MOSFET
1
2
3
4
5