Infineon Technologies AG 100V 79A MOSFET Transistor BSC0805LSATMA1

Description
Power Field-Effect Transistor
Request a Quote Datasheet
Description
Power Field-Effect Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BSC0805LSATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Singapore, Singapore
100V 79A MOSFET Transistor
278-BSC0805LSATMA1
100V 79A MOSFET Transistor 278-BSC0805LSATMA1
MOSFET N-CH 100V 79A TDSON-8-6 Product overview: BSC0805LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 79A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 79A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC0805LSATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 79A TDSON-8-6 Product overview: BSC0805LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 79A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 79A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC0805LSATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-BSC0805LSATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSC0805LSATMA1TR-ND
Single FETs, MOSFETs 448-BSC0805LSATMA1TR-ND
MOSFET N-CH 100V 79A TDSON-8-6

MOSFET N-CH 100V 79A TDSON-8-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 960179-BSC0805LSATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
960179-BSC0805LSATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 960179-BSC0805LSATMA1
Win Source Part Number: 960179-BSC0805LSATMA 1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ 5 Package: Cut Tape (CT), Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 79A (Tc) Rds On (Max) @ Id, Vgs: 7mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 2.3V @ 49µA Power Dissipation (Max): 83W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PG-TDSON-8-6 Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 2700 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001861048,448-BSC0 805LSATMA1CT,448-BSC 0805LSATMA1DKR,448-B SC0805LSATMA1TR Base Product Number: BSC0805 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 960179-BSC0805LSATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™ 5
Package: Cut Tape (CT),
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 79A (Tc)
Rds On (Max) @ Id, Vgs: 7mOhm @ 40A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 49µA
Power Dissipation (Max): 83W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PG-TDSON-8-6
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 2700 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001861048,448-BSC0805LSATMA1CT,448-BSC0805LSATMA1DKR,448-BSC0805LSATMA1TR
Base Product Number: BSC0805
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - BSC0805LSATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC0805LSATMA1
Single FETs, MOSFETs BSC0805LSATMA1
MOSFET N-CH 100V 79A TDSON-8-6

MOSFET N-CH 100V 79A TDSON-8-6

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSC0805LSATMA1
Triode/MOS Tube/Transistor >> MOSFETs BSC0805LSATMA1
100V 79A 83W 7mΩ@40A,10V 2.3V@49uA null TDSON-8 MOSFETs ROHS

100V 79A 83W 7mΩ@40A,10V 2.3V@49uA null TDSON-8 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 79A, Tdson Rohs Compliant Infineon - 82AH4494 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 79A, Tdson Rohs Compliant Infineon
82AH4494
Mosfet, N-Ch, 100V, 79A, Tdson Rohs Compliant Infineon 82AH4494
MOSFET, N-CH, 100V, 79A, TDSON ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 79A, TDSON ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC0805LSATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC0805LSATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC0805LSATMA1
MOSFET N-CH 100V 79A TDSON-8-6

MOSFET N-CH 100V 79A TDSON-8-6

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSC0805LSATMA1 278-BSC0805LSATMA1 448-BSC0805LSATMA1TR-ND 960179-BSC0805LSATMA1 BSC0805LSATMA1 BSC0805LSATMA1 82AH4494 BSC0805LSATMA1
Product Name 100V 79A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 100V, 79A, Tdson Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PG-TDSON-8 Tape & Reel (TR) 8-PowerTDFN SOT3 8-PowerTDFN TO-3 8-PowerTDFN
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data