The BSZ040N06LS5 is an N-channel power MOSFET designed for high-performance switching applications such as synchronous rectifiers in SMPS. It is housed in a PG-TSDSON-8 FL package with dimensions of 3.3 mm by 3.3 mm. The device has a maximum drain-source voltage of 60 V, a maximum continuous drain current of 101 A at 25°C case temperature, and a maximum RDS(on) of 4.0 mΩ. It is 100% avalanche tested, features a thermal resistance junction-to-case of 1.1 to 1.8 K/W, and meets IEC61249-2-21 halogen-free requirements.
OptiMOS™ 5 power MOSFETs logic level provide low RDS(on) in a small package
Infineon's OptiMOS™ 5 power MOSFETs logic level are highly suitable for wireless charging, adapter and telecom applications. The devices' low gate charge (Q g) reduces switching losses without compromising conduction losses. The improved figues of merit allow operations at high switching frequencies. Furthermore, the logic level drive provides a low gate threshold voltage (V GS(th)) allowing the MOSFETs to be driven at 5V and directly from microcontrollers.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BSZ040N06LS5 |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0040 ohms |