N-Channel 55V 30A (Tc) 120W (Tc) Surface Mount D-PAK (TO-252AA)
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149931-AUIRLR3915TR
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
MOSFET 55V, 61A, 14 mOhm Auto Lgc Lvl MOSFET
MOSFET N-CH 55V 30A DPAK
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AUIRLR3915TRL-ND | 1149931-AUIRLR3915TRL | AUIRLR3915TRL | AUIRLR3915TRL |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLR3915TRL | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |