OptiMOS™ 5 power MOSFETs logic level provide low RDS(on) in a small package
Infineon's OptiMOS™ 5 power MOSFETs logic level are highly suitable for wireless charging, adapter and telecom applications. The devices' low gate charge (Q g) reduces switching losses without compromising conduction losses. The improved figues of merit allow operations at high switching frequencies. Furthermore, the logic level drive provides a low gate threshold voltage (V GS(th)) allowing the MOSFETs to be driven at 5V and directly from microcontrollers.
Summary of Features
Low R DS(on) in small package
Low gate charge
Lower output charge
Logic level compatibility
Benefits
Higher power density designs
Higher switching frequency
Reduced parts count wherever 5V supplies are available
Driven directly from microcontrollers (slow switching)
System cost reduction
Potential Applications
Wireless charging
Adapter
Telecom
Applications
Connected and smart lighting for IoT
Cordless power tools and outdoor power equipment
Industrial robots system solutions for Industry 4.0
Mobile devices and smartphones
Uninterruptible power supplies (UPS)
Designers who used this product also designed with
XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
BSC037N08NS5 | N-Channel Power MOSFET
BSZ075N08NS5 | N-Channel Power MOSFET
BSD235N | Small signal/small power MOSFET
XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
BSC037N08NS5 | N-Channel Power MOSFET
BSZ075N08NS5 | N-Channel Power MOSFET
BSD235N | Small signal/small power MOSFET
XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
BSC037N08NS5 | N-Channel Power MOSFET
BSZ075N08NS5 | N-Channel Power MOSFET
BSD235N | Small signal/small power MOSFET
OptiMOS™ 5 power MOSFETs logic level provide low RDS(on) in a small package
Infineon's OptiMOS™ 5 power MOSFETs logic level are highly suitable for wireless charging, adapter and telecom applications. The devices' low gate charge (Q g) reduces switching losses without compromising conduction losses. The improved figues of merit allow operations at high switching frequencies. Furthermore, the logic level drive provides a low gate threshold voltage (V GS(th)) allowing the MOSFETs to be driven at 5V and directly from microcontrollers.
Summary of Features
- Low R DS(on) in small package
- Low gate charge
- Lower output charge
- Logic level compatibility
Benefits
- Higher power density designs
- Higher switching frequency
- Reduced parts count wherever 5V supplies are available
- Driven directly from microcontrollers (slow switching)
- System cost reduction
Potential Applications
- Wireless charging
- Adapter
- Telecom
Applications
- Connected and smart lighting for IoT
- Cordless power tools and outdoor power equipment
- Industrial robots system solutions for Industry 4.0
- Mobile devices and smartphones
- Uninterruptible power supplies (UPS)
Designers who used this product also designed with
- XMC1403-Q048X0128 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- BSC037N08NS5 |
N-Channel Power MOSFET
- BSZ075N08NS5 |
N-Channel Power MOSFET
- BSD235N |
Small signal/small power MOSFET
- XMC1403-Q048X0128 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- BSC037N08NS5 |
N-Channel Power MOSFET
- BSZ075N08NS5 |
N-Channel Power MOSFET
- BSD235N |
Small signal/small power MOSFET
- XMC1403-Q048X0128 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- BSC037N08NS5 |
N-Channel Power MOSFET
- BSZ075N08NS5 |
N-Channel Power MOSFET
- BSD235N |
Small signal/small power MOSFET