N-Channel Small Signal MOSFET 100 V in SOT23 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Enhancement mode
Logic level
Avalanche rated
Fast switching
Dv/dt rated
Pb-free lead-plating
RoHS compliant, halogen-free
Qualified according to automotive standards
PPAP capable
Benefits
Low RDS(on) provides higher efficiency and extends battery life
Small packages save PCB space
Best-in-class quality and reliability
Potential Applications
Automotive
Lighting
Battery management
Load switch
DC-DC
eMobility
Motor control
Onboard charger
Telecom
Applications
48 V to 12 V DC-DC converter
Automotive secondary power distribution unit
Diesel direct injection
Electric vehicle (EV) drivetrain system
Traction
Designers who used this product also designed with
IAUC120N06S5L032 | Automotive MOSFET
IAUC90N10S5N062 | Automotive MOSFET
S25FL512SAGBHBA10 | Quad SPI Flash
IPG20N06S2L-65 | Automotive MOSFET
BAS40-06 | Schottky Diodes
IPG20N06S4-15 | Automotive MOSFET
BAS40 | Schottky Diodes
IAUC64N08S5L075 | Automotive MOSFET
CY15B201QN-50SXE | EXCELON™ F-RAM
TLF35584QVVS2 | OPTIREG™ PMIC
SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP
TLF35584QVVS1 | OPTIREG™ PMIC
IPD90P04P4L-04 | Automotive MOSFET
BSS83P | Small signal/small power MOSFET
IAUC100N08S5N043 | Automotive MOSFET
IAUC120N06S5L032 | Automotive MOSFET
IAUC90N10S5N062 | Automotive MOSFET
S25FL512SAGBHBA10 | Quad SPI Flash
IPG20N06S2L-65 | Automotive MOSFET
BAS40-06 | Schottky Diodes
IPG20N06S4-15 | Automotive MOSFET
BAS40 | Schottky Diodes
IAUC64N08S5L075 | Automotive MOSFET
1 2 3 4
N-Channel Small Signal MOSFET 100 V in SOT23 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
- Enhancement mode
- Logic level
- Avalanche rated
- Fast switching
- Dv/dt rated
- Pb-free lead-plating
- RoHS compliant, halogen-free
- Qualified according to automotive standards
- PPAP capable
Benefits
- Low RDS(on) provides higher efficiency and extends battery life
- Small packages save PCB space
- Best-in-class quality and reliability
Potential Applications
- Automotive
- Lighting
- Battery management
- Load switch
- DC-DC
- eMobility
- Motor control
- Onboard charger
- Telecom
Applications
- 48 V to 12 V DC-DC converter
- Automotive secondary power distribution unit
- Diesel direct injection
- Electric vehicle (EV) drivetrain system
- Traction
Designers who used this product also designed with
- IAUC120N06S5L032 |
Automotive MOSFET
- IAUC90N10S5N062 |
Automotive MOSFET
- S25FL512SAGBHBA10 |
Quad SPI Flash
- IPG20N06S2L-65 |
Automotive MOSFET
- BAS40-06 |
Schottky Diodes
- IPG20N06S4-15 |
Automotive MOSFET
- BAS40 |
Schottky Diodes
- IAUC64N08S5L075 |
Automotive MOSFET
- CY15B201QN-50SXE |
EXCELON™ F-RAM
- TLF35584QVVS2 |
OPTIREG™ PMIC
- SAK-TC377TP-96F300S AA |
AURIX™ Family – TC37xTP
- TLF35584QVVS1 |
OPTIREG™ PMIC
- IPD90P04P4L-04 |
Automotive MOSFET
- BSS83P |
Small signal/small power MOSFET
- IAUC100N08S5N043 |
Automotive MOSFET
- IAUC120N06S5L032 |
Automotive MOSFET
- IAUC90N10S5N062 |
Automotive MOSFET
- S25FL512SAGBHBA10 |
Quad SPI Flash
- IPG20N06S2L-65 |
Automotive MOSFET
- BAS40-06 |
Schottky Diodes
- IPG20N06S4-15 |
Automotive MOSFET
- BAS40 |
Schottky Diodes
- IAUC64N08S5L075 |
Automotive MOSFET
1
2
3
4