Infineon Technologies AG Single FETs, MOSFETs BSO080P03SHXUMA1

Description
P-Channel 30V 12.6A (Ta) 1.79W (Ta) Surface Mount PG-DSO-8
Request a Quote Datasheet
Description
P-Channel 30V 12.6A (Ta) 1.79W (Ta) Surface Mount PG-DSO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSO080P03SHXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSO080P03SHXUMA1CT-ND
Single FETs, MOSFETs BSO080P03SHXUMA1CT-ND
P-Channel 30V 12.6A (Ta) 1.79W (Ta) Surface Mount PG-DSO-8

P-Channel 30V 12.6A (Ta) 1.79W (Ta) Surface Mount PG-DSO-8

Buy Now Datasheet
Single FETs, MOSFETs - BSO080P03SHXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSO080P03SHXUMA1TR-ND
Single FETs, MOSFETs BSO080P03SHXUMA1TR-ND
P-Channel 30V 12.6A (Ta) 1.79W (Ta) Surface Mount PG-DSO-8

P-Channel 30V 12.6A (Ta) 1.79W (Ta) Surface Mount PG-DSO-8

Buy Now Datasheet
Single FETs, MOSFETs - BSO080P03SHXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSO080P03SHXUMA1DKR-ND
Single FETs, MOSFETs BSO080P03SHXUMA1DKR-ND
P-Channel 30V 12.6A (Ta) 1.79W (Ta) Surface Mount PG-DSO-8

P-Channel 30V 12.6A (Ta) 1.79W (Ta) Surface Mount PG-DSO-8

Buy Now Datasheet
Singapore, Singapore
30V 12.6A MOSFET Transistor
278-BSO080P03SHXUMA1
30V 12.6A MOSFET Transistor 278-BSO080P03SHXUMA1
MOSFET P-CH 30V 12.6A 8DSO Product overview: BSO080P03SHXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO080P03SHXUMA1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 12.6A 8DSO Product overview: BSO080P03SHXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO080P03SHXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2735242 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2735242
MOSFETs 2735242
Infineon BSO080P03SHXUMA1

Infineon BSO080P03SHXUMA1

Supplier's Site
MOSFETs - 2735241 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2735241
MOSFETs 2735241
Infineon BSO080P03SHXUMA1

Infineon BSO080P03SHXUMA1

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1124267-BSO080P03SHXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1124267-BSO080P03SHXUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1124267-BSO080P03SHXUMA1
Win Source Part Number: 1124267-BSO080P03SHX UMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 12.6A (Ta) Rds On (Max) @ Id, Vgs: 8mOhm @ 14.9A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 1.79W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8 Gate Charge (Qg) (Max) @ Vgs: 136 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5890 pF @ 25 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BSO080P03S H; BSO080P03SH; BSO080P03SHXT; BSO080P03SHXUMA1.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000613798,BSO080P0 3S HCT,BSO080P03SH,BSO0 80P03SHXUMA1CT,BSO08 0P03S H-ND,BSO080P03SHXUMA 1TR,BSO080P03S HDKR-ND,BSO080P03SHX UMA1DKR,BSO080P03S HCT-ND,BSO080P03S HTR-ND,BSO080P03S HDKR,BSO080P03S H Base Product Number: BSO080 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1124267-BSO080P03SHXUMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 12.6A (Ta)
Rds On (Max) @ Id, Vgs: 8mOhm @ 14.9A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 1.79W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Gate Charge (Qg) (Max) @ Vgs: 136 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5890 pF @ 25 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BSO080P03S H; BSO080P03SH; BSO080P03SHXT; BSO080P03SHXUMA1.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000613798,BSO080P03S HCT,BSO080P03SH,BSO080P03SHXUMA1CT,BSO080P03S H-ND,BSO080P03SHXUMA1TR,BSO080P03S HDKR-ND,BSO080P03SHXUMA1DKR,BSO080P03S HCT-ND,BSO080P03S HTR-ND,BSO080P03S HDKR,BSO080P03S H
Base Product Number: BSO080
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
 - BSO080P03SHXUMA1 - Rochester Electronics
Newburyport, MA, United States
20V-250V P-Channel Power MOSFET

20V-250V P-Channel Power MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - BSO080P03SHXUMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSO080P03SHXUMA1
Single FETs, MOSFETs BSO080P03SHXUMA1
MOSFET P-CH 30V 12.6A 8DSO

MOSFET P-CH 30V 12.6A 8DSO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSO080P03SHXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSO080P03SHXUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSO080P03SHXUMA1
MOSFET P-CH 30V 12.6A 8DSO

MOSFET P-CH 30V 12.6A 8DSO

Supplier's Site
Mosfet Transistor, P Channel, -12.6 A, -30 V, 0.0067 Ohm, -10 V, -1.5 V Rohs Compliant Infineon - 50Y1818 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -12.6 A, -30 V, 0.0067 Ohm, -10 V, -1.5 V Rohs Compliant Infineon
50Y1818
Mosfet Transistor, P Channel, -12.6 A, -30 V, 0.0067 Ohm, -10 V, -1.5 V Rohs Compliant Infineon 50Y1818
MOSFET Transistor, P Channel, -12.6 A, -30 V, 0.0067 ohm, -10 V, -1.5 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -12.6 A, -30 V, 0.0067 ohm, -10 V, -1.5 V RoHS Compliant: Yes

Supplier's Site
Trans MOSFET P-CH 30V 12.6A 8-Pin DSO Dry - 376-BSO080P03SHXUMA1 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 30V 12.6A 8-Pin DSO Dry
376-BSO080P03SHXUMA1
Trans MOSFET P-CH 30V 12.6A 8-Pin DSO Dry 376-BSO080P03SHXUMA1
Trans MOSFET P-CH 30V 12.6A 8-Pin DSO Dry

Trans MOSFET P-CH 30V 12.6A 8-Pin DSO Dry

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSO080P03SHXUMA1CT-ND 278-BSO080P03SHXUMA1 2735242 1124267-BSO080P03SHXUMA1 BSO080P03SHXUMA1 BSO080P03SHXUMA1 BSO080P03SHXUMA1 50Y1818 376-BSO080P03SHXUMA1
Product Name Single FETs, MOSFETs 30V 12.6A MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, P Channel, -12.6 A, -30 V, 0.0067 Ohm, -10 V, -1.5 V Rohs Compliant Infineon Trans MOSFET P-CH 30V 12.6A 8-Pin DSO Dry
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SO-8; PG-DSO-8 SO-8; SOT3 SO-8; PG-DSO-8 SO-8; 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 30 volts 30 volts
PD 2500 milliwatts 1790 milliwatts 1790 milliwatts 1790 milliwatts
Unlock Full Specs
to access all available technical data