The BSC060P03NS3E G is a p-channel power MOSFET in a 3.3 mm × 3.3 mm LFPAK33 package, designed for switching applications such as battery management and load switching. It has a drain-source breakdown voltage of 30 V, a continuous drain current of 12 A at 25 °C, and a maximum on-state resistance of 6.0 mΩ at 10 V gate-source voltage. The device is avalanche-rated and compliant with RoHS standards. Its gate charge is 34 nC, and it supports a maximum operating junction temperature of 175 °C. The device is protected against electrostatic discharge and is suitable for surface-mount assembly.
Infineon’s highly innovative OptiMOS™ families include p-channel power MOSFETs.
These products consistently meet the highest quality and performance demands in key specifications for power system design such as on-state resistance and figure of merit characteristics.
Summary of Features
Potential Applications
Applications
Designers who used this product also designed with
1
2
3
MOSFETs P-Ch -30V -100A TDSON-8 OptiMOS P3 Product overview: BSC060P03NS3E G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC060P03NS3E G can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 730111-BSC060P03NS3E
Manufacturer Homepage: www.infineon.com
Reference Date Code: 1407+
Alternative Parts (Cross-Reference): SI7149DP-T1-GE3; RS1E220ATTB1; TPCA8128;
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
MOSFET P-Ch -30V -100A TDSON-8 OptiMOS P3
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSC060P03NS3E G | 2088-BSC060P03NS3E G | 730111-BSC060P03NS3E G | BSC060P03NS3E G |
| Product Name | P-Channel Power MOSFET | -30V -100A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC060P03NS3E G | MOSFET |
| Polarity | P-Channel; P | P-Channel | ||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 0.0060 ohms | |||
| TJ | -55 to 150 C (-67 to 302 F) | |||
| Package Type | PG-TDSON-8 | Reel |