OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle).
Summary of Features
Optimized technology for DC-DC converters
Excellent gate charge x R DS(ON) product (FOM)
Superior thermal resistance
Dual sided cooling
Low parasitic inductance
Low profile (<0,7mm)
N-channel, normal level
100% avalanche tested
Pb-free plating; RoHS compliant
Potential Applications
Solar
Consumer
Telecom
Server
PC power
DC-DC
AC-DC
Adapter
SMPS
LED
Motor control
Applications
Domain controller for ADAS and autonomous driving
Domestic robots
LED strips and signage
Smart buildings
Designers who used this product also designed with
2EDL8033G4B | Gate driver ICs
1ED44173N01B | Gate driver ICs
1EDI60N12AF | Gate driver ICs
IRS10752L | Gate driver ICs
BSZ440N10NS3 G | N-Channel Power MOSFET
S25FL128LAGMFI010 | Quad SPI Flash
IR3899AMTRPBF | Integrated POL Voltage Regulators
BSC098N10NS5 | N-Channel Power MOSFET
BSC074N15NS5 | N-Channel Power MOSFET
BSC040N10NS5 | N-Channel Power MOSFET
TLF35584QVVS2 | OPTIREG™ PMIC
2ED2181S06F | Gate driver ICs
S26KS512SDPBHN020 | HYPERFLASH™
IRS21271S | Gate driver ICs
IRS4427S | Gate driver ICs
1EDN7550B | Gate driver ICs
2EDL8033G4B | Gate driver ICs
1ED44173N01B | Gate driver ICs
1EDI60N12AF | Gate driver ICs
IRS10752L | Gate driver ICs
BSZ440N10NS3 G | N-Channel Power MOSFET
S25FL128LAGMFI010 | Quad SPI Flash
IR3899AMTRPBF | Integrated POL Voltage Regulators
BSC098N10NS5 | N-Channel Power MOSFET
1 2 3 4
OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle).
Summary of Features
- Optimized technology for DC-DC converters
- Excellent gate charge x R DS(ON) product (FOM)
- Superior thermal resistance
- Dual sided cooling
- Low parasitic inductance
- Low profile (<0,7mm)
- N-channel, normal level
- 100% avalanche tested
- Pb-free plating; RoHS compliant
Potential Applications
- Solar
- Consumer
- Telecom
- Server
- PC power
- DC-DC
- AC-DC
- Adapter
- SMPS
- LED
- Motor control
Applications
- Domain controller for ADAS and autonomous driving
- Domestic robots
- LED strips and signage
- Smart buildings
Designers who used this product also designed with
- 2EDL8033G4B |
Gate driver ICs
- 1ED44173N01B |
Gate driver ICs
- 1EDI60N12AF |
Gate driver ICs
- IRS10752L |
Gate driver ICs
- BSZ440N10NS3 G |
N-Channel Power MOSFET
- S25FL128LAGMFI010 |
Quad SPI Flash
- IR3899AMTRPBF |
Integrated POL Voltage Regulators
- BSC098N10NS5 |
N-Channel Power MOSFET
- BSC074N15NS5 |
N-Channel Power MOSFET
- BSC040N10NS5 |
N-Channel Power MOSFET
- TLF35584QVVS2 |
OPTIREG™ PMIC
- 2ED2181S06F |
Gate driver ICs
- S26KS512SDPBHN020 |
HYPERFLASH™
- IRS21271S |
Gate driver ICs
- IRS4427S |
Gate driver ICs
- 1EDN7550B |
Gate driver ICs
- 2EDL8033G4B |
Gate driver ICs
- 1ED44173N01B |
Gate driver ICs
- 1EDI60N12AF |
Gate driver ICs
- IRS10752L |
Gate driver ICs
- BSZ440N10NS3 G |
N-Channel Power MOSFET
- S25FL128LAGMFI010 |
Quad SPI Flash
- IR3899AMTRPBF |
Integrated POL Voltage Regulators
- BSC098N10NS5 |
N-Channel Power MOSFET
1
2
3
4