Infineon Technologies AG N-Channel Power MOSFET BSC900N20NS3-G

Description
Infineon's 200 V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48 V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor drives. Summary of Features Industry’s lowest RDS(on) Lowest Qg and Qgd World’s lowest FOM RoHS compliant − halogen free MSL 1 rated Benefits Highest efficiency Highest power density Lowest board space consumption Minimal device paralleling required System cost improvement Enviromentally friendly Easy-to-design-in products Potential Applications Synchronous rectification for AC-DC SMPS Motor control for 48 V – 110 V systems Isolated DC-DC converters Lighting for 110 V AC networks HID lamps Class D audio amplifiers Uninterruptable power supplies (UPS) LED lighting power supply Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Designers who used this product also designed with BSZ013NE2LS5I | N-Channel Power MOSFET IPL60R185C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDN7524R | Gate driver ICs 1EDI20N12AF | Gate driver ICs IPA60R180P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET IPN80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ013NE2LS5I | N-Channel Power MOSFET IPL60R185C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDN7524R | Gate driver ICs 1EDI20N12AF | Gate driver ICs IPA60R180P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET IPN80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ013NE2LS5I | N-Channel Power MOSFET IPL60R185C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2
Request a Quote Datasheet
Description
Infineon's 200 V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48 V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor drives. Summary of Features Industry’s lowest RDS(on) Lowest Qg and Qgd World’s lowest FOM RoHS compliant − halogen free MSL 1 rated Benefits Highest efficiency Highest power density Lowest board space consumption Minimal device paralleling required System cost improvement Enviromentally friendly Easy-to-design-in products Potential Applications Synchronous rectification for AC-DC SMPS Motor control for 48 V – 110 V systems Isolated DC-DC converters Lighting for 110 V AC networks HID lamps Class D audio amplifiers Uninterruptable power supplies (UPS) LED lighting power supply Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Designers who used this product also designed with BSZ013NE2LS5I | N-Channel Power MOSFET IPL60R185C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDN7524R | Gate driver ICs 1EDI20N12AF | Gate driver ICs IPA60R180P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET IPN80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ013NE2LS5I | N-Channel Power MOSFET IPL60R185C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDN7524R | Gate driver ICs 1EDI20N12AF | Gate driver ICs IPA60R180P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET IPN80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ013NE2LS5I | N-Channel Power MOSFET IPL60R185C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - BSC900N20NS3-G - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
BSC900N20NS3-G
N-Channel Power MOSFET BSC900N20NS3-G
Infineon's 200 V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48 V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor drives. Summary of Features Industry’s lowest RDS(on) Lowest Qg and Qgd World’s lowest FOM RoHS compliant − halogen free MSL 1 rated Benefits Highest efficiency Highest power density Lowest board space consumption Minimal device paralleling required System cost improvement Enviromentally friendly Easy-to-design-in products Potential Applications Synchronous rectification for AC-DC SMPS Motor control for 48 V – 110 V systems Isolated DC-DC converters Lighting for 110 V AC networks HID lamps Class D audio amplifiers Uninterruptable power supplies (UPS) LED lighting power supply Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Designers who used this product also designed with BSZ013NE2LS5I | N-Channel Power MOSFET IPL60R185C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDN7524R | Gate driver ICs 1EDI20N12AF | Gate driver ICs IPA60R180P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET IPN80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ013NE2LS5I | N-Channel Power MOSFET IPL60R185C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDN7524R | Gate driver ICs 1EDI20N12AF | Gate driver ICs IPA60R180P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET IPN80R1K4P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ013NE2LS5I | N-Channel Power MOSFET IPL60R185C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2

Infineon's 200 V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48 V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor drives.


Summary of Features

  • Industry’s lowest RDS(on)
  • Lowest Qg and Qgd
  • World’s lowest FOM RoHS compliant − halogen free MSL 1 rated

Benefits

  • Highest efficiency
  • Highest power density
  • Lowest board space consumption
  • Minimal device paralleling required
  • System cost improvement
  • Enviromentally friendly
  • Easy-to-design-in products

Potential Applications

  • Synchronous rectification for AC-DC SMPS
  • Motor control for 48 V – 110 V systems
  • Isolated DC-DC converters
  • Lighting for 110 V AC networks
  • HID lamps
  • Class D audio amplifiers
  • Uninterruptable power supplies (UPS)
  • LED lighting power supply

Applications

  • 48 V intermediate bus converter (IBC)
  • DIN rail power supplies

Designers who used this product also designed with


  • BSZ013NE2LS5I |
    N-Channel Power MOSFET
  • IPL60R185C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 2EDN7524R |
    Gate driver ICs
  • 1EDI20N12AF |
    Gate driver ICs
  • IPA60R180P7S |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPN80R1K4P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSZ013NE2LS5I |
    N-Channel Power MOSFET
  • IPL60R185C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 2EDN7524R |
    Gate driver ICs
  • 1EDI20N12AF |
    Gate driver ICs
  • IPA60R180P7S |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPN80R1K4P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSZ013NE2LS5I |
    N-Channel Power MOSFET
  • IPL60R185C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number BSC900N20NS3-G
Product Name N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSZ300N15NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0300 ohms
View Details
Single FETs, MOSFETs - BSZ0589NSATMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
View Details
7 suppliers
N-Channel Power MOSFET - BSC009NE2LS5I - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 9.50E-4 ohms
View Details
3 suppliers
 - BSS119NH7978XTSA1 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
View Details
2 suppliers