Infineon Technologies AG MOSFETs BSC0910NDIATMA1

Description
Infineon BSC0910NDIATMA1 MOSFET
Request a Quote Datasheet
Description
Infineon BSC0910NDIATMA1 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2148977 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2148977
MOSFETs 2148977
Infineon BSC0910NDIATMA1 MOSFET

Infineon BSC0910NDIATMA1 MOSFET

Supplier's Site
MOSFETs - 2148976 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2148976
MOSFETs 2148976
Infineon BSC0910NDIATMA1 MOSFET

Infineon BSC0910NDIATMA1 MOSFET

Supplier's Site
MOSFETs - 2148977P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2148977P
MOSFETs 2148977P
Infineon BSC0910NDIATMA1 MOSFET

Infineon BSC0910NDIATMA1 MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0910NDIATMA1 - 1024344-BSC0910NDIATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0910NDIATMA1
1024344-BSC0910NDIATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0910NDIATMA1 1024344-BSC0910NDIATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024344-BSC0910NDIAT MA1 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Logic Level Gate, 4.5V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TISON-8 Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 11A, 31A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 6.6nC @ 4.5V Max Input Capacitance: 4500pF @ 12V Maximum Rds On at Id,Vgs: 4.6 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024344-BSC0910NDIATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate, 4.5V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TISON-8
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 11A, 31A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 6.6nC @ 4.5V
Max Input Capacitance: 4500pF @ 12V
Maximum Rds On at Id,Vgs: 4.6 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25V 11A 31A MOSFET Transistor
289-BSC0910NDIATMA1
25V 11A 31A MOSFET Transistor 289-BSC0910NDIATMA1
MOSFET 2N-CH 25V 11A/31A TISON8 Product overview: BSC0910NDIATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 11A, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 11A, 31A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSC0910NDIATMA1 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 25V 11A/31A TISON8 Product overview: BSC0910NDIATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 11A, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 11A, 31A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSC0910NDIATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BSC0910NDIATMA1 - Rochester Electronics
Newburyport, MA, United States
12V-300V N-Channel Power MOSFET

12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
FET, MOSFET Arrays - 448-BSC0910NDIATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
448-BSC0910NDIATMA1TR-ND
FET, MOSFET Arrays 448-BSC0910NDIATMA1TR-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 11A, 31A 1W Surface Mount PG-TISON-8

Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 11A, 31A 1W Surface Mount PG-TISON-8

Buy Now Datasheet
FET, MOSFET Arrays - 448-BSC0910NDIATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
448-BSC0910NDIATMA1DKR-ND
FET, MOSFET Arrays 448-BSC0910NDIATMA1DKR-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 11A, 31A 1W Surface Mount PG-TISON-8

Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 11A, 31A 1W Surface Mount PG-TISON-8

Buy Now Datasheet
FET, MOSFET Arrays - 448-BSC0910NDIATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
448-BSC0910NDIATMA1CT-ND
FET, MOSFET Arrays 448-BSC0910NDIATMA1CT-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 11A, 31A 1W Surface Mount PG-TISON-8

Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 11A, 31A 1W Surface Mount PG-TISON-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC0910NDIATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC0910NDIATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC0910NDIATMA1
MOSFET 2N-CH 25V 11A/31A TISON8

MOSFET 2N-CH 25V 11A/31A TISON8

Supplier's Site
Mosfet, Dual N-Ch, 25V, 40A, Tison-8; Transistor Polarity Infineon - 49AC0106 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 25V, 40A, Tison-8; Transistor Polarity Infineon
49AC0106
Mosfet, Dual N-Ch, 25V, 40A, Tison-8; Transistor Polarity Infineon 49AC0106
MOSFET, DUAL N-CH, 25V, 40A, TISON-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 25V, 40A, TISON-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - BSC0910NDIATMA1 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BSC0910NDIATMA1
FET, MOSFET Arrays BSC0910NDIATMA1
MOSFET 2N-CH 25V 16A/31A TISON8

MOSFET 2N-CH 25V 16A/31A TISON8

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2148977 1024344-BSC0910NDIATMA1 289-BSC0910NDIATMA1 BSC0910NDIATMA1 448-BSC0910NDIATMA1TR-ND BSC0910NDIATMA1 49AC0106 BSC0910NDIATMA1
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0910NDIATMA1 25V 11A 31A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 25V, 40A, Tison-8; Transistor Polarity Infineon FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual) Asymmetrical
Package Type TISON-8 SOT3; PG-TISON-8 Tape & Reel (TR) PG-TISON-8 8-PowerTDFN TO-3 8-PowerTDFN
V(BR)DSS 25 volts 25 volts 25 volts
PD 1000 milliwatts 2.5 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data