The BSC0993ND is a dual N-channel OptiMOS™ power MOSFET rated for 30 V drain-source voltage, designed for wireless charger applications with optimized switching performance. It is packaged in a PG-TISON-8 case measuring 5 mm × 6 mm and features a maximum on-state resistance of 5.62 mΩ at 10 A and 10 V gate drive. The device is rated for a continuous drain current of 17 A and an avalanche energy of 14 mJ. It meets RoHS and IEC 61249-2-21 halogen-free standards and is qualified according to JEDEC J-STD-20 and JESD22.
With the OptiMOS™ 5 30V product family, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in standby and full operation.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BSC0993ND |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC0993ND |
| Polarity | N-Channel; N+N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0050 ohms |