Infineon Technologies AG Single FETs, MOSFETs BSZ42DN25NS3GATMA1

Description
N-Channel 250V 5A (Tc) 33.8W (Tc) Surface Mount PG-TSDSON-8-2
Request a Quote Datasheet
Description
N-Channel 250V 5A (Tc) 33.8W (Tc) Surface Mount PG-TSDSON-8-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSZ42DN25NS3GATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSZ42DN25NS3GATMA1TR-ND
Single FETs, MOSFETs BSZ42DN25NS3GATMA1TR-ND
N-Channel 250V 5A (Tc) 33.8W (Tc) Surface Mount PG-TSDSON-8-2

N-Channel 250V 5A (Tc) 33.8W (Tc) Surface Mount PG-TSDSON-8-2

Buy Now Datasheet
Single FETs, MOSFETs - BSZ42DN25NS3GATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSZ42DN25NS3GATMA1CT-ND
Single FETs, MOSFETs BSZ42DN25NS3GATMA1CT-ND
N-Channel 250V 5A (Tc) 33.8W (Tc) Surface Mount PG-TSDSON-8-2

N-Channel 250V 5A (Tc) 33.8W (Tc) Surface Mount PG-TSDSON-8-2

Buy Now Datasheet
Single FETs, MOSFETs - BSZ42DN25NS3GATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSZ42DN25NS3GATMA1DKR-ND
Single FETs, MOSFETs BSZ42DN25NS3GATMA1DKR-ND
N-Channel 250V 5A (Tc) 33.8W (Tc) Surface Mount PG-TSDSON-8-2

N-Channel 250V 5A (Tc) 33.8W (Tc) Surface Mount PG-TSDSON-8-2

Buy Now Datasheet
Singapore, Singapore
250V 5A MOSFET Transistor
278-BSZ42DN25NS3GATMA1
250V 5A MOSFET Transistor 278-BSZ42DN25NS3GATMA1
MOSFET N-CH 250V 5A TSDSON-8 Product overview: BSZ42DN25NS3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ42DN25NS3GATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 5A TSDSON-8 Product overview: BSZ42DN25NS3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ42DN25NS3GATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2591490 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2591490
MOSFETs 2591490
Infineon MOSFET BSZ42DN25NS3 G

Infineon MOSFET BSZ42DN25NS3 G

Supplier's Site
MOSFETs - 2591489 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2591489
MOSFETs 2591489
Infineon MOSFET BSZ42DN25NS3 G

Infineon MOSFET BSZ42DN25NS3 G

Supplier's Site
MOSFETs - 2591490P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2591490P
MOSFETs 2591490P
Infineon MOSFET BSZ42DN25NS3 G

Infineon MOSFET BSZ42DN25NS3 G

Supplier's Site
 - BSZ42DN25NS3GATMA1 - Rochester Electronics
Newburyport, MA, United States
12V-300V N-Channel Power MOSFET

12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ42DN25NS3GATMA1 - 856024-BSZ42DN25NS3GATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ42DN25NS3GATMA1
856024-BSZ42DN25NS3GATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ42DN25NS3GATMA1 856024-BSZ42DN25NS3GATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 856024-BSZ42DN25NS3G ATMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 5A (Tc) 33.8W (Tc) Surface Mount PG-TSDSON-8-2 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: BSZ42DN25 Categories: Discrete Semiconductor Products Case / Package: PG-TSDSON-8-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSZ42DN25NS3 GCT-ND, BSZ42DN25NS3 GDKR-ND, BSZ42DN25NS3 GDKR, BSZ42DN25NS3 G-ND, BSZ42DN25NS3G, BSZ42DN25NS3GATMA1CT , BSZ42DN25NS3 GTR-ND, BSZ42DN25NS3 GCT, BSZ42DN25NS3 G, BSZ42DN25NS3GATMA1DK R, BSZ42DN25NS3GATMA1TR , SP000781796

Manufacturer: Infineon Technologies
Win Source Part Number: 856024-BSZ42DN25NS3GATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 5A (Tc) 33.8W (Tc) Surface Mount PG-TSDSON-8-2
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSZ42DN25
Categories: Discrete Semiconductor Products
Case / Package: PG-TSDSON-8-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BSZ42DN25NS3 GCT-ND, BSZ42DN25NS3 GDKR-ND, BSZ42DN25NS3 GDKR, BSZ42DN25NS3 G-ND, BSZ42DN25NS3G, BSZ42DN25NS3GATMA1CT, BSZ42DN25NS3 GTR-ND, BSZ42DN25NS3 GCT, BSZ42DN25NS3 G, BSZ42DN25NS3GATMA1DKR, BSZ42DN25NS3GATMA1TR, SP000781796

Buy Now Datasheet
Single FETs, MOSFETs - BSZ42DN25NS3GATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSZ42DN25NS3GATMA1
Single FETs, MOSFETs BSZ42DN25NS3GATMA1
MOSFET N-CH 250V 5A TSDSON-8

MOSFET N-CH 250V 5A TSDSON-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSZ42DN25NS3GATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSZ42DN25NS3GATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSZ42DN25NS3GATMA1
MOSFET N-CH 250V 5A TSDSON-8

MOSFET N-CH 250V 5A TSDSON-8

Supplier's Site
MOSFET N-Ch 250V 5A TDSON-8 OptiMOS 3

MOSFET N-Ch 250V 5A TDSON-8 OptiMOS 3

Buy Now
Mosfet, N-Ch, 250V, 5A, Tsdson; Channel Type Infineon - 47Y8009 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 5A, Tsdson; Channel Type Infineon
47Y8009
Mosfet, N-Ch, 250V, 5A, Tsdson; Channel Type Infineon 47Y8009
MOSFET, N-CH, 250V, 5A, TSDSON; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

MOSFET, N-CH, 250V, 5A, TSDSON; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSZ42DN25NS3GATMA1TR-ND 278-BSZ42DN25NS3GATMA1 2591490 BSZ42DN25NS3GATMA1 856024-BSZ42DN25NS3GATMA1 BSZ42DN25NS3GATMA1 BSZ42DN25NS3GATMA1 BSZ42DN25NS3GATMA1 47Y8009
Product Name Single FETs, MOSFETs 250V 5A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ42DN25NS3GATMA1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 250V, 5A, Tsdson; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) TSDSON PG-TSDSON-8 SOT3; PG-TSDSON-8-2 8-PowerTDFN 5.5 nC @ 10 V TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 250 volts 250 volts
Transconductance 0.0030 kS
Unlock Full Specs
to access all available technical data