P-channel enhancement mode Field-Effect Transistor (FET), -100 V, SOT-223
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Enhancement mode
Logic level
Avalanche rated
Fast switching
Dv/dt rated
Pb-free lead-plating
RoHS compliant, halogen-free
Qualified according to automotive standards
PPAP capable
Benefits
Low RDS(on) provides higher efficiency and extends battery life
Small packages save PCB space
Best-in-class quality and reliability
Potential Applications
Automotive
Lighting
Battery management
Load switch
DC-DC
eMobility
Motor control
Onboard charger
Telecom
Applications
EV traction inverter
Light electric vehicles (LEV)
On-board charging (OBC) for electric vehicles
Designers who used this product also designed with
FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules
TLE4253E | OPTIREG™ linear voltage regulators (LDO)
TLF35584QVVS1 | OPTIREG™ PMIC
BAT64-04W | Schottky Diodes
BGA725L6 | GNSS LNAs
XMC1403-Q064X0200 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
IPD50N04S4L-08 | Automotive MOSFET
ICE3RBR1765JG | CoolSET™ Fixed Frequency
BSC098N10NS5 | N-Channel Power MOSFET
IPT030N12N3 G | N-Channel Power MOSFET
IRS2186S | Gate driver ICs
OPTIGA TRUST B SLE 95250 | OPTIGA™ Trust
BSS169 | N-Channel Depletion Mode MOSFET
BAT54 | Schottky Diodes
BSP372N | Small signal/small power MOSFET
AUIRF7759L2 | Automotive MOSFET
FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules
TLE4253E | OPTIREG™ linear voltage regulators (LDO)
TLF35584QVVS1 | OPTIREG™ PMIC
BAT64-04W | Schottky Diodes
BGA725L6 | GNSS LNAs
XMC1403-Q064X0200 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
IPD50N04S4L-08 | Automotive MOSFET
ICE3RBR1765JG | CoolSET™ Fixed Frequency
1 2 3 4
P-channel enhancement mode Field-Effect Transistor (FET), -100 V, SOT-223
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
- Enhancement mode
- Logic level
- Avalanche rated
- Fast switching
- Dv/dt rated
- Pb-free lead-plating
- RoHS compliant, halogen-free
- Qualified according to automotive standards
- PPAP capable
Benefits
- Low RDS(on) provides higher efficiency and extends battery life
- Small packages save PCB space
- Best-in-class quality and reliability
Potential Applications
- Automotive
- Lighting
- Battery management
- Load switch
- DC-DC
- eMobility
- Motor control
- Onboard charger
- Telecom
Applications
- EV traction inverter
- Light electric vehicles (LEV)
- On-board charging (OBC) for electric vehicles
Designers who used this product also designed with
- FS820R08A6P2B |
Automotive IGBT and CoolSiC™ MOSFET modules
- TLE4253E |
OPTIREG™ linear voltage regulators (LDO)
- TLF35584QVVS1 |
OPTIREG™ PMIC
- BAT64-04W |
Schottky Diodes
- BGA725L6 |
GNSS LNAs
- XMC1403-Q064X0200 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- IPD50N04S4L-08 |
Automotive MOSFET
- ICE3RBR1765JG |
CoolSET™ Fixed Frequency
- BSC098N10NS5 |
N-Channel Power MOSFET
- IPT030N12N3 G |
N-Channel Power MOSFET
- IRS2186S |
Gate driver ICs
- OPTIGA TRUST B SLE 95250 |
OPTIGA™ Trust
- BSS169 |
N-Channel Depletion Mode MOSFET
- BAT54 |
Schottky Diodes
- BSP372N |
Small signal/small power MOSFET
- AUIRF7759L2 |
Automotive MOSFET
- FS820R08A6P2B |
Automotive IGBT and CoolSiC™ MOSFET modules
- TLE4253E |
OPTIREG™ linear voltage regulators (LDO)
- TLF35584QVVS1 |
OPTIREG™ PMIC
- BAT64-04W |
Schottky Diodes
- BGA725L6 |
GNSS LNAs
- XMC1403-Q064X0200 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- IPD50N04S4L-08 |
Automotive MOSFET
- ICE3RBR1765JG |
CoolSET™ Fixed Frequency
1
2
3
4