Trans MOSFET N-CH 250V 6.6A Automotive 15-Pin Direct-FET L8 T/R Product overview: AUIRF7799L2TR from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 6.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 250V, 6.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF7799L2TR can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor, 6.6A I(D), 250V, 0.038ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Power Field-Effect Transistor, 6.6A I(D), 250V, 0.038ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
N-Channel 250V 375A (Tc) 4.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8
MOSFET N-CH 250V 375A DIRECTFET
MOSFET N-CH 250V 375A DIRECTFET
MOSFET DirectFET 2 250V 35A 38mOhm Automotive
MOSFET N-CH 250V 375A DIRECTFET
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AUIRF7799L2TR | AUIRF7799L2TR | 448-AUIRF7799L2TR-ND | AUIRF7799L2TR | AUIRF7799L2TR |
| Product Name | Automotive 250V 6.6A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| PD | 4300 milliwatts | ||||
| TJ | -55 C (-67 F) | ||||
| Polarity | N-Channel | N-Channel | |||
| rDS(on) | 0.0380 ohms |