Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149898-AUIRL1404ZS
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
N-Channel 40V 160A (Tc) 200W (Tc) Surface Mount D2PAK
MOSFET,W DIODE,N CH,40V,160A,D2PAK Product overview: AUIRL1404ZS from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRL1404ZS can be used for catalog matching and distributor lookup.
20V-40V N-Channel Automotive MOSFET
20V-40V N-Channel Automotive MOSFET
MOSFET AUTO 40V 1 N-CH HEXFET 3.1mOhms
MOSFET N-CH 40V 160A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1149898-AUIRL1404ZS | AUIRL1404ZS-ND | 278-AUIRL1404ZS | AUIRL1404ZS | AUIRL1404ZS | AUIRL1404ZS |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRL1404ZS | Single FETs, MOSFETs | 40V 160A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Polarity | N-Channel | N-Channel | N-Channel | |||
| Transistor Grade / Operating Range | Automotive |