MOSFET N-CH 40V 75A D2PAK Product overview: AUIRF1404S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF1404S can be used for catalog matching and distributor lookup.
20V-40V N-Channel Automotive MOSFET
20V-40V N-Channel Automotive MOSFET
N-Channel 40V 75A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149769-AUIRF1404S
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Integrated Circuits (ICs) - Transistors - MOSFETs
MOSFET AUTO 40V 1 N-CH HEXFET 4mOhms
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AUIRF1404S | AUIRF1404S | AUIRF1404S-ND | 1149769-AUIRF1404S | AUIRF1404S | AUIRF1404S |
| Product Name | 40V 75A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1404S | Integrated Circuits (ICs) - Transistors - MOSFETs | MOSFET | |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | |||||
| Transconductance | 0.1060 kS | |||||
| PD | 200 milliwatts |